EN
  • EN
  • DE
  • IT

MF1SEP1001DA4/03J

Part No MF1SEP1001DA4/03J
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ PLLMC  /  RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface UART
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case MOA4, Smart Card Module
Supplier Device Package PLLMC
Base Product Number MF1SEP1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 935306162118
Standard Package 17,500
Win Source Part Number 1092319-MF1SEP1001DA4/03J
Ultra Librarian 3D Model Ultra Librarian MF1SEP1001DA4/03J CAD Model

Description

Product Overview: MF1SEP1001DA4/03J

The MF1SEP1001DA4/03J is a cutting-edge integrated circuit product from NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This product is part of the MIFARE Classic® family, which is renowned for its use in contactless smart card technology. It is designed to provide secure transactions and is widely used in various applications such as access control, transportation, and payment systems.

Key Features:

  • Secure: The MF1SEP1001DA4/03J incorporates advanced security features to safeguard against unauthorized access and cloning. It includes a unique 7-byte serial number for each device and utilizes a proprietary encryption algorithm for secure communication.
  • Memory: This product comes with 1KB of EEPROM memory, which is organized into 16 sectors with 4 blocks each. This memory can be used to store keys, data, and access conditions for each sector.
  • Multi-application Capability: It supports multi-application with hierarchical access rights, making it versatile for various programs and services on a single card.
  • High-Speed Data Transfer: With a data transfer rate of up to 106 kbit/s, the MF1SEP1001DA4/03J ensures quick and efficient transactions, enhancing user experience in fast-paced environments.

Applications:

The MF1SEP1001DA4/03J is ideal for a wide range of applications, including but not limited to:

  • Public transportation ticketing
  • Access control systems
  • Event ticketing
  • Loyalty programs
  • Electronic toll collection
  • Car parking

Technical Specifications:

Parameter Value Memory Size 1KB EEPROM Frequency 13.56 MHz Data Transfer Rate Up to 106 kbit/s Operating Distance Up to 10 cm

The MF1SEP1001DA4/03J by NXP is a robust and reliable choice for developers looking to integrate a high-performance contactless smart card IC into their systems. Its combination of security, versatility, and speed makes it an industry-standard solution for a variety of smart card applications.

You May Also Be Interested in

STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.3801
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN
Lowest to $3.2637
Microchip Technology
IC TPMS 125KHZ 20QFN
Need more? Email Us
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 40-VFQFN Exposed Pad
Lowest to $13.3850
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $2.7751
ams
13.56 MHz RFID Reader IC, ISO-14443 A/B
Lowest to $2.1914
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $5.9116

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess