The UPD78F0583GA-S-GAM-E1-AX is a microcontroller from NEC, part of the 78K0/Lx3 series. It is a single-chip microcontroller designed for embedded control systems, integrating a variety of peripheral functions to optimize system design and reduce the need for external components. This microcontroller is suitable for applications that demand a balance between processing performance, low power consumption, and flexible I/O capabilities.
Applications
- Consumer electronics
- Industrial control systems
- Home appliances
- Security systems
- Automotive sub-systems
Features
- CPU Core: Features a 78K0 core, which enables efficient instruction execution.
- Memory: Includes Flash memory for storing programs and RAM for data manipulation. Memory sizes are configuration-dependent.
- I/O Ports: Offers multiple general-purpose I/O ports for interfacing with external devices and sensors.
- Timers: Incorporates integrated timers/counters for precise timing control, generating pulses, and counting events.
- Serial Communication: Provides UART and other serial communication interfaces to allow for data transfer with other devices.
- A/D Converter: Equipped with an analog-to-digital converter for processing analog signals from sensors and other sources.
- Low Power Consumption: Designed for low power operation, extending battery life in portable applications.
- On-Chip Debugging: Features on-chip debugging capabilities for simplified software development and testing.
Benefits
- System Integration: Reduces the component count, simplifying system design and minimizing board space.
- Flexibility: Versatile I/O and peripheral options allow for adaptation to a wide array of applications.
- Efficiency: Low power consumption contributes to energy savings and prolonged battery life.
- Performance: The 78K0 core provides adequate processing power for real-time control tasks.
- Cost-Effectiveness: Integration and a reduced component count can lead to lower overall system costs.
Additional Details
The microcontroller operates within a specific voltage and temperature range, as specified in its datasheet. The Flash memory is typically reprogrammable, allowing for firmware updates and modifications. Packaging options include surface-mount packages for compatibility with automated assembly processes.