EN
  • EN
  • DE

TC33X-2-302F

Part No TC33X-2-302F
Manufacturer Bourns Inc.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839608-TC33X-2-302F
Ultra Librarian 3D Model Ultra Librarian TC33X-2-302F CAD Model

Description

The TC33X-2-302F is a trimming potentiometer manufactured by Bourns, Inc. It's designed for circuit calibration and adjustment in various electronic devices. This trimming potentiometer allows for fine-tuning of resistance, voltage, or current within a circuit. Its compact design and enclosed construction make it suitable for both manual adjustment and automated processes.

Applications

  • Calibration of electronic instruments: Used for precise adjustment in multimeters, oscilloscopes, and signal generators.
  • Adjustment of gain in amplifiers: Provides a method to fine-tune the amplification factor in audio and instrumentation amplifiers.
  • Setting voltage levels in power supplies: Allows for accurate voltage regulation in power supply circuits.
  • Control of motor speed: Used in motor control circuits to adjust the speed of small DC motors.
  • Adjusting sensor sensitivity: Enables fine-tuning of the sensitivity in various sensor applications, such as light and temperature sensors.

Features

  • Compact size: Small footprint for space-constrained applications.
  • Enclosed construction: Protects the resistive element from dust and other contaminants.
  • High stability: Provides consistent performance over a wide range of operating conditions.
  • Precise adjustment: Allows for accurate and repeatable resistance settings.
  • Through-hole mounting: Easy to install on printed circuit boards.
  • Linear taper: Provides a linear relationship between the adjustment and the resistance value.

Benefits

  • Improved accuracy: Enables precise calibration and adjustment of electronic circuits.
  • Enhanced reliability: Enclosed construction protects the resistive element, ensuring long-term stability.
  • Increased design flexibility: Compact size allows for use in a wide range of applications.
  • Reduced maintenance costs: High stability minimizes the need for frequent recalibration.
  • Easy to use: Through-hole mounting simplifies installation and adjustment.
  • Consistent performance: Linear taper ensures a predictable relationship between adjustment and resistance.

Technical Specifications

The TC33X-2-302F has a nominal resistance of 3kΩ (302 means 3kilo ohms). The tolerance is typically ±25%. The power rating is typically 0.25W at 70°C. It has a linear taper characteristic. The operating temperature range is typically -25°C to +85°C. It is designed for through-hole mounting on PCBs. The mechanical rotation angle is approximately 210°. It features a single-turn adjustment. The resistive element is typically made of cermet. The adjustment mechanism allows for precise and repeatable settings.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess