EN
  • EN
  • DE

UPD70F3210GK-9EU

Part No UPD70F3210GK-9EU
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Description 32-Bit Single-Chip Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393695-UPD70F3210GK-9EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD70F3210GK-9EU CAD Model

Description

The UPD70F3210GK-9EU, manufactured by Renesas (formerly NEC), is a microcontroller belonging to the V850ES/KF1 family. This microcontroller is designed for embedded systems requiring a balance of performance, low power consumption, and a comprehensive set of peripherals.

Applications:

  • Automotive applications (e.g., body control, motor control, instrument clusters)
  • Industrial control systems
  • Consumer electronics
  • Power tools
  • Home appliances

Features:

  • V850ES/KF1 CPU core: Offers a good balance of performance and power efficiency.
  • Flash memory: Includes integrated flash memory for program storage, enabling in-system programming and updates.
  • RAM: Features on-chip RAM for data storage during program execution.
  • Timers: Equipped with various timers/counters for different timing and control applications, including PWM generation.
  • Communication interfaces: Supports communication interfaces such as UART, CSI, and I2C for serial communication with other devices.
  • ADC: Includes an Analog-to-Digital Converter (ADC) for analog signal acquisition.
  • Interrupt controller: Flexible interrupt controller enables responsiveness to various events.
  • Low-power modes: Supports various low-power modes to minimize power consumption in battery-powered applications.
  • Operating voltage: Designed to operate over a defined voltage range.

Benefits:

  • High performance: The V850ES/KF1 core delivers sufficient processing power for demanding embedded applications.
  • Low power consumption: Optimizations for low power operation make it suitable for battery-powered devices.
  • Integrated peripherals: On-chip peripherals reduce the need for external components, saving board space and cost.
  • Flexibility: Configurable peripherals and interrupt structure offer flexibility in system design.
  • Ease of development: Supported by a comprehensive development environment, including compilers, debuggers, and emulators.
  • Reliability: Designed for reliable operation in harsh environments.

Additional Details:

The UPD70F3210GK-9EU microcontroller is often used in applications where precise control and efficient communication are required. Its integrated ADC makes it well-suited for applications that require analog signal measurement, while the communication interfaces enable connectivity to other devices and systems. The specific flash memory size and RAM size vary depending on the exact configuration of the microcontroller.

For detailed technical specifications, refer to the Renesas documentation for the V850ES/KF1 family and the UPD70F3210GK-9EU part number. This documentation will provide information on memory sizes, pin assignments, electrical characteristics, and programming details.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $89.8648
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $291.2610

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess