EN
  • EN
  • DE

PC97551LVPC

Part No PC97551LVPC
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993943-PC97551LVPC
Categories OEM Parts(O-R)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC97551LVPC CAD Model

Description

The PC97551LVPC is a highly integrated Low Power Super I/O device from National Semiconductor, now a part of Texas Instruments (TI). It's designed to provide essential input/output functionality for embedded systems, particularly in mobile and portable applications where power consumption and space are critical concerns. This chip integrates multiple commonly used peripheral interfaces into a single package, reducing board space and system cost.

Applications:

  • Embedded Systems
  • Notebook Computers
  • Mobile Devices
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals

Features:

  • LPC Interface: Provides connectivity to the system's Low Pin Count (LPC) bus.
  • Serial Ports: Includes multiple UARTs (Universal Asynchronous Receiver/Transmitter) for serial communication.
  • Parallel Port: Offers a standard parallel port for printer or other parallel device connectivity.
  • Floppy Disk Controller: Integrates a floppy disk controller for legacy floppy drive support.
  • Keyboard and Mouse Controller: Incorporates a keyboard and mouse controller for user input.
  • Infrared (IrDA) Controller: Supports infrared communication for wireless data transfer.
  • GPIO (General Purpose Input/Output) Pins: Provides configurable GPIO pins for custom application needs.
  • Power Management: Designed for low power consumption with various power-saving modes.

Benefits:

  • Reduced System Cost: By integrating multiple functions into a single chip, the PC97551LVPC reduces the number of components needed, lowering overall system cost.
  • Smaller Footprint: The highly integrated design minimizes board space requirements, making it ideal for compact applications.
  • Lower Power Consumption: Optimized for low-power operation, extending battery life in portable devices.
  • Simplified Design: Integration simplifies system design and reduces development time.
  • Legacy Support: Provides support for legacy interfaces like floppy drives and parallel ports, ensuring compatibility with older peripherals.

Additional Details:

The PC97551LVPC typically operates at 3.3V. It comes in a variety of package options, depending on the specific configuration. Refer to the official datasheet from Texas Instruments (TI) for complete electrical characteristics, pinout diagrams, and application notes.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess