EN
  • EN
  • DE

F1206FA0500V063T

Part No F1206FA0500V063T
Manufacturer AEM Inc
Catalog OEM Parts (F - I)
Description SolidMatrix 1206 Fast Acting Surface Mount Fuse, 0.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 500 mA
Height 1.1 mm
Length 3.2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Resistance 500 mΩ
RoHS Compliant
Voltage Rating (DC) 63 V
Width 1.6 mm
Win Source Part Number 1058207-F1206FA0500V063T
Categories OEM Parts(F-I)
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206FA0500V063T CAD Model

Description

The AEM Inc F1206FA0500V063T is a precision thin film fuse designed for overcurrent protection in sensitive electronic circuits. This fuse offers a compact size and high reliability, making it suitable for a variety of applications where space is limited and performance is critical. AEM's thin film fuse technology provides precise and predictable blow characteristics, ensuring consistent protection against fault currents.

Applications:

  • Solid State Drives (SSDs)
  • Mobile Phones
  • Tablets
  • Wearable Devices
  • Battery Management Systems (BMS)
  • Portable Electronics

Features:

  • Thin film construction for precise performance
  • Compact size suitable for high-density circuit boards
  • Fast acting blow characteristics
  • RoHS compliant
  • Surface mountable
  • High inrush current withstanding capability

Benefits:

  • Provides reliable overcurrent protection, preventing damage to sensitive components
  • Helps to ensure the safety and longevity of electronic devices
  • Enables the design of smaller and more compact products
  • Meets regulatory requirements for hazardous substances
  • Easy to integrate into automated assembly processes
  • Improved protection against nuisance tripping due to transient surges

Additional Details:

The F1206FA0500V063T fuse has a voltage rating of 500V and a current rating that corresponds to the '063' designation. The 'F1206' refers to the package size, which is 1206. This fuse is commonly used to protect sensitive components from damage caused by excessive current. Its small size allows it to be placed close to the protected components, minimizing the loop inductance and improving the overall protection effectiveness. The thin film construction allows for very precise control of the fusing characteristics, providing a predictable and consistent response to overcurrent conditions. This fuse is designed to operate over a wide temperature range and is suitable for use in harsh environments. AEM's fuses are manufactured to meet stringent quality standards and are tested to ensure reliable performance. These fuses are critical components in protecting electronic devices from damage due to overcurrent events. The fuse's construction guarantees reliable opening and non-combustion, enhancing device safety.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2718 $50.2830
450+ $0.2231 $100.3950
695+ $0.2161 $150.1895
960+ $0.2091 $200.7360
1,240+ $0.2022 $250.7280
1,660+ $0.1812 $300.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess