EN
  • EN
  • DE

LT24C08RX

Part No LT24C08RX
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990096-LT24C08RX
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT24C08RX CAD Model

Description

Introducing the LT24C08RX from Analog Devices Inc.

The LT24C08RX is a state-of-the-art memory component designed by the renowned Analog Devices Inc., a leader in the semiconductor industry. This product is part of the company's EEPROM (Electrically Erasable Programmable Read-Only Memory) line, which offers high-speed, non-volatile data storage solutions for a wide range of applications.

Key Features:

  • Memory Size: The LT24C08RX provides 8K (8,192) bits of memory, organized as 1,024 words of 8 bits each, which is ideal for storing configuration settings, calibration data, or small application logs.
  • Interface: It supports the standard I²C (Inter-Integrated Circuit) serial interface, allowing for easy integration into most microcontroller-based systems with minimal pin count.
  • Write Protection: The device includes hardware write protection features, ensuring that critical data remains intact even during unexpected power-down scenarios or software glitches.
  • Low Power Consumption: Designed for power-sensitive applications, the LT24C08RX operates with a very low standby current, making it suitable for battery-operated devices.
  • Wide Operating Temperature Range: The device is robust and reliable, with an operating temperature range from -40°C to +85°C, catering to industrial and automotive requirements.
  • Package Options: The LT24C08RX is available in a variety of package types to fit different design needs, including small form-factor surface-mount packages for space-constrained applications.

Applications:

The versatility of the LT24C08RX makes it an excellent choice for numerous applications, including:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices
  • Telecommunications Infrastructure

Analog Devices Inc.'s commitment to quality and reliability is evident in the LT24C08RX. With its robust design, comprehensive feature set, and compatibility with various microcontrollers, this EEPROM device is an ideal solution for designers looking to enhance their product's performance with reliable data storage capabilities.

To learn more about the LT24C08RX and other innovative solutions from Analog Devices Inc., visit their website or contact their sales and support team for detailed technical specifications and application support.

You May Also Be Interested in

Lumileds
Lowest to $2.6115
STMicroelectronics
Need more? Email Us
Leshan Radio
Lowest to $0.0222
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Chilisin
Lowest to $0.0517
Leshan Radio
Schottky Diode 0.35A 40V 2Pin SOD-323
Lowest to $0.0187
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess