EN
  • EN
  • DE

HM62832P-35

Part No HM62832P-35
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1063145-HM62832P-35
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HM62832P-35 CAD Model

Description

The HM62832P-35 is a 32,768-word x 8-bit high-speed CMOS static RAM manufactured by Hitachi. This SRAM is designed for memory applications requiring low power consumption and fast access times. It's commonly employed in microprocessor systems, portable devices, and other applications where data retention and speed are critical.

Applications:

  • Microprocessor systems: Used as cache or main memory.
  • Portable devices: Found in devices such as laptops, PDAs, and handheld instruments due to its low power consumption.
  • Data loggers: Employed for storing data in environments where continuous power is not guaranteed.
  • Industrial control systems: Used in programmable logic controllers (PLCs) and other control systems.
  • Medical equipment: Utilized in medical devices requiring reliable memory storage.

Features:

  • High speed: Offers a fast access time of 35ns, enabling quick data retrieval.
  • Low power consumption: Operates at low power levels, extending battery life in portable applications.
  • CMOS technology: Utilizes CMOS technology for improved power efficiency and noise immunity.
  • Single 5V power supply: Operates on a single 5V power supply, simplifying system integration.
  • 32,768-word x 8-bit organization: Provides a memory capacity of 32KB, suitable for a variety of applications.
  • Three-state outputs: Features three-state outputs for easy memory expansion and bus interfacing.

Benefits:

  • Improved system performance: Fast access time enhances the overall speed and responsiveness of the system.
  • Extended battery life: Low power consumption contributes to longer battery life in portable devices.
  • Enhanced reliability: CMOS technology ensures high reliability and noise immunity, reducing the risk of data corruption.
  • Simplified system design: Single 5V power supply simplifies power management and reduces component count.
  • Easy integration: Three-state outputs facilitate easy integration with other system components.

Additional Details: The HM62832P-35 is available in a DIP (Dual In-line Package). It is TTL compatible, further simplifying integration into a broad range of systems. Data retention is guaranteed at low voltage, ensuring that data is preserved even when the power supply fluctuates. Its robust design and reliable performance make it a suitable choice for demanding applications.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess