EN
  • EN
  • DE

UPD70F3333GC(A)

Part No UPD70F3333GC(A)
Manufacturer NEC
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 393747-UPD70F3333GC(A)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD70F3333GC(A) CAD Model

Description

The UPD70F3333GC(A) is a microcontroller from Renesas Electronics (formerly NEC). It is part of the 78K0R family and is designed for a broad range of embedded control applications. It combines a low-power core with a rich set of peripherals.

Applications:

  • Motor control: Suitable for controlling small motors in appliances and industrial equipment.
  • Home appliances: Used in washing machines, refrigerators, and other appliances for control and monitoring.
  • Security systems: Integration into security systems for sensor data processing and alarm control.
  • Industrial automation: Employed in industrial automation systems for controlling machinery and processes.
  • Lighting control: Suitable for controlling lighting systems, including LED lighting.

Features:

  • 78K0R CPU core: Features a 16-bit 78K0R CPU core for efficient processing.
  • Flash memory: Includes on-chip flash memory for program storage, allowing for easy updates.
  • RAM: Integrated RAM for data storage and manipulation.
  • Timers: Equipped with multiple timers for various timing functions, including PWM generation.
  • Serial communication: Offers UART, CSI, and I2C interfaces for serial communication.
  • A/D converter: Incorporates an analog-to-digital converter for interfacing with analog sensors.
  • Low power consumption: Designed for low power operation, suitable for battery-powered devices.
  • Operating voltage: Supports a wide range of operating voltages.
  • Interrupt controller: Includes a flexible interrupt controller for handling various events.

Benefits:

  • Efficient processing: Provides sufficient processing power for embedded control tasks.
  • Low power operation: Consumes minimal power, extending battery life in portable devices.
  • Integrated peripherals: Simplifies system design by integrating essential peripherals on-chip.
  • Versatile communication: Enables communication with a variety of external devices.
  • Easy programming: Supported by a comprehensive development environment for simplified software development.
  • Cost-effective: Offers a balance of features and performance at a competitive price.

Additional Details:

The UPD70F3333GC(A) typically comes in a QFP or LQFP package. The device's datasheet contains specific information on memory sizes, I/O pin count, and other technical details. It is designed for operation in a wide temperature range, often between -40°C and +85°C.

You May Also Be Interested in

NEC
Lowest to $291.2610
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $20.5186
NEC
Lowest to $22.5849
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.8648 $89.8648
2+ $87.0570 $174.1140
3+ $84.2492 $252.7476
4+ $81.4402 $325.7608
5+ $73.0156 $365.0780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess