EN
  • EN
  • DE

UPD6262CX

Part No UPD6262CX
Manufacturer NEC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102791-UPD6262CX
Categories OEM Parts(T-Z)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD6262CX CAD Model

Description

The UPD6262CX is a CMOS static RAM (SRAM) chip manufactured by NEC. It is designed for use in various memory applications requiring low power consumption and high speed. Its features make it suitable for portable devices, embedded systems, and battery-backed memory applications.

Applications:

  • Portable Devices: Used in handheld devices, such as PDAs and portable audio players, where low power consumption is critical.
  • Embedded Systems: Employed as cache or main memory in embedded systems requiring fast access times and energy efficiency.
  • Battery-Backed Memory: Ideal for applications requiring non-volatile memory storage supported by a battery backup.
  • Industrial Control Systems: Utilized in industrial automation equipment for storing configuration data and operating parameters.
  • Data Loggers: Incorporated in data logging devices for storing sensor data and event logs.

Features:

  • Low Power Consumption: Designed with CMOS technology to minimize power usage, extending battery life in portable applications.
  • High-Speed Access Time: Offers fast access times, enabling quick data retrieval and processing.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • Data Retention Capability: Can retain data for extended periods when powered by a battery backup.
  • Standard Package: Available in a standard package, facilitating easy integration into existing circuit board designs.

Benefits:

  • Extended Battery Life: The low power consumption of the UPD6262CX helps extend the battery life of portable devices.
  • Improved System Performance: Its high-speed access time enhances the overall performance of systems requiring rapid memory access.
  • Reliable Data Storage: The data retention capability ensures reliable data storage even when the main power is interrupted.
  • Simplified System Design: The wide operating voltage range simplifies integration into various system designs.
  • Cost-Effective Solution: Provides a cost-effective memory solution for applications requiring low power consumption and high speed.

Technical Specifications:

The UPD6262CX is typically organized as 8K x 8 bits, providing a total storage capacity of 64 Kilobits. It uses a parallel interface for easy integration with microprocessors and microcontrollers. The operating temperature range is typically from -40°C to +85°C. It's packaged in a standard DIP or SOJ package. Standby current is very low, allowing for extended data retention when using a battery backup. Read and write cycle times are fast, contributing to overall system performance.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess