EN
  • EN
  • DE
  • IT

UPD4464C-15

Part No UPD4464C-15
Manufacturer NEC
Catalog Electronic Wholesale
Description 8,192 X 8 - BIT STATIC CMOS RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277803-UPD4464C-15
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD4464C-15 CAD Model

Description

The UPD4464C-15 is a 65,536-bit (64K) Static Random Access Memory (SRAM) chip manufactured by NEC. It's organized as 8,192 words by 8 bits. SRAMs are known for their fast access times and are commonly used in applications where speed is critical, such as cache memory in computer systems, high-speed data buffers, and embedded systems.

Applications

  • Cache Memory: Used in computer systems to store frequently accessed data for fast retrieval.
  • Data Buffers: Providing temporary storage for high-speed data transfers.
  • Embedded Systems: Used in microcontrollers and other embedded applications requiring fast memory access.
  • Instrumentation: Data logging and storage in test and measurement equipment.
  • Medical Devices: Used in medical imaging and monitoring systems.

Features

  • Fast Access Time: 150ns access time suitable for high-speed applications.
  • Static RAM: Requires continuous power to maintain data storage.
  • 8K x 8 Organization: Organized as 8,192 words by 8 bits.
  • Low Power Consumption: Consumes less power than dynamic RAM (DRAM).
  • TTL Compatible: Interfaces directly with TTL logic circuits.

Benefits

  • High Speed: Fast access time enables high-performance operation.
  • Easy to Use: Static RAM requires no refresh cycles, simplifying memory control.
  • Wide Operating Voltage: Operates over a range of supply voltages.
  • Reliable Data Storage: Provides stable and reliable data storage as long as power is maintained.
  • Commonly Available: Widely used and supported by various development tools.

Additional Details

The UPD4464C-15 typically comes in a DIP (Dual In-Line Package). Key specifications include supply voltage, operating temperature range, and input/output voltage levels. The datasheet provides detailed information on pin assignments, timing diagrams, and electrical characteristics. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The memory is accessed by providing an address and enabling the chip select (CS), output enable (OE), and write enable (WE) signals. The write enable signal determines whether the memory is being read from or written to.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess