EN
  • EN
  • DE
  • IT

SPC564B74L7B8E0X

Part No SPC564B74L7B8E0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4d series Microcontroller IC 32-Bit 120MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100, SPC56
Package Tray
Core Processor e200z4d
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 147
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 27x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 176-LQFP
Case / Package 176-LQFP (24x24)
Family Name SPC564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934818-SPC564B74L7B8E0X
Ultra Librarian 3D Model Ultra Librarian SPC564B74L7B8E0X CAD Model

Description

The SPC564B74L7B8E0X is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the demanding needs of automotive and industrial applications. This high-performance microcontroller is part of the 32-bit Power Architecture family, offering a robust set of features that make it ideal for systems requiring complex real-time control, such as engine management, transmission control, and advanced driver assistance systems.

Key Features:

  • Core: The device is built around a dual-core Power Architecture e200z4d, with each core running at up to 120 MHz, delivering the computational power necessary for intensive applications.
  • Memory: It comes equipped with a generous memory configuration, including 4 MB of Flash memory and 192 KB of RAM, facilitating sophisticated program execution and data storage.
  • Advanced Timer: The inclusion of an enhanced Modular I/O System (eMIOS) allows for precise timing and control, which is critical in motor control and other time-sensitive tasks.
  • Communication Interfaces: A range of communication options are provided, including multiple CAN interfaces, LIN, DSPI, and FlexRay modules, ensuring versatile connectivity for various peripherals and networks.
  • Reliability: Designed with reliability in mind, the microcontroller features Error Correction Code (ECC) on both Flash and RAM, enhancing data integrity in safety-critical systems.
  • Security: Security features include a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard against unauthorized access and ensure secure data exchange.

Applications:

The SPC564B74L7B8E0X is well-suited for a wide array of applications, particularly in the automotive sector, where reliability and performance are non-negotiable. Its robust feature set and high-speed processing capabilities make it an excellent choice for:

  • Engine and transmission control units
  • Advanced driver assistance systems (ADAS)
  • Hybrid and electric vehicle management systems
  • Industrial control systems

STMicroelectronics' commitment to innovation is reflected in the SPC564B74L7B8E0X microcontroller, offering an optimal balance of performance, security, and reliability for complex and demanding applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4480 $57.2400
11+ $9.3933 $103.3263
17+ $9.0997 $154.6949
23+ $8.8062 $202.5426
30+ $8.5127 $255.3810
40+ $7.6320 $305.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess