Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1277437-UPA1707G
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA1707G CAD Model

Description

The UPA1707G is a P-channel power MOSFET manufactured by NEC (now Renesas Electronics). It is designed for a variety of switching applications requiring efficient power control and management. This MOSFET is known for its low on-resistance and fast switching speed, contributing to improved system efficiency and performance.

Applications:

  • Load Switching: Used in circuits that need to switch loads on and off with high efficiency.
  • Power Management Circuits: Integrated into power management systems for efficient power distribution and control.
  • DC-DC Converters: Applied in DC-DC conversion stages for voltage regulation and power management.
  • Motor Control: Suitable for controlling small DC motors by providing efficient switching capabilities.
  • LED Lighting: Used in LED lighting systems for dimming and power control applications.

Features:

  • P-Channel MOSFET: Facilitates simplified drive circuitry in certain applications, offering design flexibility.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation during operation, improving efficiency.
  • Fast Switching Speed: Reduces switching losses and enables higher operating frequencies.
  • Surface Mount Package: Facilitates automated assembly and compact design.
  • Logic Level Drive: Can be driven directly by logic-level signals, simplifying interface requirements.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, increasing the overall system efficiency.
  • Reduced Heat Generation: Lower power losses translate to less heat, improving reliability and reducing the need for extensive cooling solutions.
  • Enhanced System Performance: Fast switching speeds allow for higher frequency operation, leading to improved system response.
  • Simplified Drive Circuitry: Logic-level drive capability simplifies the design of the gate drive circuit.
  • Compact Design: The surface mount package enables smaller and more compact designs, saving valuable board space.

Additional Details:

The UPA1707G typically features a voltage rating of 20V and a continuous drain current in the range of several amperes, depending on the specific operating conditions and thermal management. The gate threshold voltage is a critical parameter for proper drive circuit design. Consult the datasheet for precise electrical characteristics, thermal resistance, and safe operating area (SOA) to ensure proper application and prevent device failure.

This MOSFET is commonly supplied in a surface-mount package, such as SOT-23 or similar, facilitating automated assembly processes. The device is lead-free and RoHS compliant, adhering to environmental regulations. Proper thermal management, including adequate heatsinking, is essential for maximizing the device's performance and lifespan, especially when operating at high currents or ambient temperatures.

You May Also Be Interested in

Taiwan Semiconductor
300mA Low Noise LDO Voltage Regulator with Enable
Need more? Email Us
ECAD model for TS5215CS
KODENSHI KOREA CORP.
NPN Silicon Transistor
Need more? Email Us
ECAD model for STC403F
Vishay
Fast Infrared Transceiver Module (FIR, 4 Mbit/s) for 2.4 V to 3.6 V Operation | TXRX IRDA 4MBIT 2.5MM TOP 8-SMD
Lowest to $1.4773
ECAD model for TFDU6300-TT3
Texas Instruments
25-W STEREO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $8.6212
ECAD model for TPA3123D2
Texas Instruments
Tiva Microcontroller | IC MCU 32BIT 256KB FLASH 64LQFP
Lowest to $22.3120
ECAD model for TM4C123GH6PMT7
NEC
SWITCHING P-CHANNEL POWER MOSFET
Lowest to $0.3987
ECAD model for UPA2712GR
Microchip Technology
50mA, 100mA and 150mA CMOS LDOs with Shutdown and ERROR Output
Lowest to $5.3089
ECAD model for TC1055-3.0VCT
Texas Instruments
8-BIT PARALLEL-OUT SERIAL SHIFT REGISTERS | IC 8-BIT SERIAL SHIFT REG 14SOIC
Lowest to $0.2504
ECAD model for SN74LV164AD
STMicroelectronics
N-CHANNEL 400V - 4.7ohm - 1.5A IPAK PowerMeshII MOSFET
Lowest to $0.3236
ECAD model for STD2NC40

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention