EN
  • EN
  • DE

D8243AC-2

Part No D8243AC-2
Manufacturer NEC
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055051-D8243AC-2
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D8243AC-2 CAD Model

Description

The D8243AC-2 is an I/O Expander manufactured by NEC. It is designed to expand the I/O capabilities of microprocessors or microcontrollers, allowing them to interface with a greater number of peripheral devices. This chip is particularly useful in systems where the number of available I/O pins on the main processor is limited.

Applications

  • Industrial Control Systems: Used to increase the number of I/O points for controlling various devices in industrial automation.
  • Embedded Systems: Employed in systems where the microcontroller has limited I/O and needs to interface with more peripherals.
  • Robotics: Used in robot controllers to expand the number of inputs and outputs for sensors and actuators.
  • Instrumentation: Integrated into test and measurement equipment to control and monitor multiple parameters.

Features

  • 4-bit I/O Ports: Provides multiple 4-bit I/O ports that can be configured as inputs or outputs.
  • Simple Interface: Easy to interface with various microprocessors using standard control signals.
  • TTL Compatibility: Compatible with TTL logic levels for easy integration with other digital components.

Benefits

  • Expanded I/O Capability: Increases the number of available I/O pins on a microprocessor or microcontroller.
  • Simplified Design: Simplifies the design process by providing a standardized interface for expanding I/O.
  • Cost-Effective: Provides a cost-effective solution for adding more I/O to a system.

Additional Details

The D8243AC-2 typically operates on a 5V power supply and is available in a DIP (Dual In-line Package). It is compatible with various 8-bit and 16-bit microprocessors. The specific operating frequency, I/O port configurations, and other technical specifications can be found in the official NEC datasheet for this part number. Proper configuration of the control signals is crucial for correct operation. It's an older part, so datasheets may be harder to find but are essential for implementation.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess