EN
  • EN
  • DE

2SA733

Part No 2SA733
Manufacturer NEC
Catalog Hard To Find
Description PNP SILICON TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 1124671-2SA733
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Audio
Ultra Librarian 3D Model Ultra Librarian 2SA733 CAD Model

Description

The 2SA733 is a PNP silicon transistor manufactured by NEC, primarily designed for amplifier applications. It's commonly used in audio amplification circuits and general-purpose switching applications due to its reliable performance and moderate gain characteristics.

Applications:

  • Audio Amplifiers: Suitable for use in pre-amplifier and power amplifier stages in audio equipment.
  • Switching Circuits: Employed in general-purpose switching circuits.
  • Signal Amplification: Used to amplify weak signals in various electronic circuits.
  • Oscillator Circuits: Can be used in oscillator circuits for signal generation.
  • General Purpose Amplification: Provides amplification in a wide range of electronic applications.

Features:

  • PNP Silicon Transistor: Provides reliable performance and consistent electrical characteristics.
  • Moderate Current Gain: Offers sufficient amplification for various applications.
  • Low Noise: Minimizes unwanted noise in audio and signal amplification circuits.
  • High Collector-Emitter Voltage: Can handle higher voltage levels, making it suitable for various applications.
  • Small Package: Facilitates easy integration into compact electronic designs.

Benefits:

  • Enhanced Audio Quality: Improves the quality of audio signals in amplification circuits.
  • Efficient Switching: Performs efficiently in switching applications.
  • Reduced Noise: Minimizes unwanted noise in sensitive electronic circuits.
  • Versatile Application: Suitable for a broad range of amplification and switching purposes.
  • Reliable Performance: Provides stable and consistent performance over various operating conditions.

Additional Details:

The 2SA733 is typically available in a TO-92 package. Key parameters include collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). For optimal performance and longevity, refer to the manufacturer's datasheet for specific voltage, current, and temperature ratings. Proper heat management is crucial for preventing overheating and ensuring the transistor's reliability in various electronic circuits.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Lattice Semiconductor Corporation
Need more? Email Us
RF Micro Devices
Lowest to $2.8390
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3,500+ $0.0143 $50.0500
7,465+ $0.0134 $100.0310
11,540+ $0.0130 $150.0200
16,670+ $0.0120 $200.0400
21,555+ $0.0116 $250.0380
27,030+ $0.0111 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 3500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess