Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 620V
Topology Flyback
Voltage - Start Up 11.5V
Supply Voltage 8.4V ~ 19V
Switching Frequency Up to 300kHz
Power (W) 65W
Fault Protection Current Limiting, Over Load, Over Temperature, Short Circuit
Control Features EN, Frequency Control, Soft Start
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Mounting Style SMD
Family Part Number VIPER53
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279329-VIPER53SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VIPER53SP CAD Model

Description

The VIPER53SP from STMicroelectronics is a remarkable integrated circuit designed for high-voltage power conversion applications. This robust device combines a dedicated current mode PWM controller with a high voltage Power MOSFET on the same silicon chip. It's an ideal solution for a compact switched-mode power supply (SMPS) design, offering both space efficiency and reliability.

Key Features

  • Integrated Power MOSFET: The VIPER53SP integrates a powerful 500V MOSFET, allowing it to handle high voltage operations with ease.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for various applications.
  • Current Mode Operation: The current mode PWM controller ensures stable and efficient operation, providing excellent output regulation.
  • Multiple Protection Features: The device includes overvoltage, overload, and thermal shutdown protections, safeguarding your circuit against potential damage.
  • Low Standby Power Consumption: With its built-in high-voltage startup circuit, the VIPER53SP achieves very low standby power consumption.

Applications

The VIPER53SP is suitable for a wide array of applications, particularly where power efficiency and size are critical. Typical applications include:

  • Adapters and battery chargers
  • Standby power supplies for TV and monitors
  • Auxiliary power supplies for PCs and servers
  • Power supplies for home appliances and smart meters

Technical Specifications

  • Output Power: Capable of delivering up to 18W in wide range mains and 30W in single range.
  • Frequency: The operating frequency is adjustable and can be optimized for the application.
  • Package: The VIPER53SP is available in a Pentawatt HV package, designed for optimal heat dissipation and ease of mounting.

In summary, STMicroelectronics' VIPER53SP is a highly integrated and efficient solution for power supply designs that require a compact footprint without compromising performance. Its advanced features and protections ensure a reliable operation for a wide range of high-voltage applications.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH 25W 16ESOP
Need more? Email Us
ECAD model for INN2025K
Power Integrations
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $2.5590
ECAD model for LNK3694P
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
ECAD model for VIPERGAN100TR
Developer Microelectronics
Converter Offline Flyback Topology 60kHz~70kHz SOT-23-6
Lowest to $0.0822
ECAD model for DP2281
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1217AP133G
Power Integrations
IC OFFLINE SWIT OTP HV 8SOP
Lowest to $0.4763
ECAD model for LNK564DG
Infineon Technologies
TO-220-5 Special Purpose Regulators RoHS
Need more? Email Us
ECAD model for TLE8880TN2
Power Integrations
IC OFFLINE SWITCH MULT TOP 7ESIP
Need more? Email Us
ECAD model for LYT4224E
Chengdu Chip-Rail Microelectronics Co., Ltd.
60kHz~70kHz 300mW 10V~23V Flyback SOT-23-6 AC DC Converters, Offline Switchers RoHS
Lowest to $0.1314
ECAD model for CR6855

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $327.0677 $327.0677
2+ $293.2331 $586.4662
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention