The ST93CS46M3 is a robust, high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) chip brought to you by STMicroelectronics, a leader in the semiconductor industry. This product is designed for a wide array of applications requiring a reliable non-volatile memory solution. With its compact Microchip package, it is especially well-suited for use in space-constrained environments.
Key Features
- Memory Size: The ST93CS46M3 offers 1 Kbit of memory, organized as 64 x 16 or 128 x 8 bits, which is ideal for storing configuration settings, calibration data, or small application parameters.
- Interface: This device communicates via a 3-wire serial interface, which ensures easy integration into most microcontroller-based systems and simplifies the communication protocol.
- Write Protection: It includes a write protect feature that helps prevent accidental data overwrites and ensures data integrity during critical operations.
- Low Power Consumption: Designed for low-power applications, it has a wide operating voltage range from 2.5V to 5.5V, making it suitable for battery-powered devices.
- High Reliability: The EEPROM is specified with a high endurance of 1 million write cycles and a data retention period of 40 years, ensuring the longevity and durability of your data storage.
Applications
The ST93CS46M3 is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Industrial Automation
- Automotive Systems
- Telecommunication Devices
- Medical Equipment
Technical Specifications
- Operating Temperature Range: -40°C to +85°C
- Package: The device comes in an 8-pin Microchip package that is both small in form factor and robust in design.
In conclusion, the ST93CS46M3 from STMicroelectronics is a highly reliable and efficient EEPROM solution that meets the needs of a wide range of applications. Its small size, coupled with its high endurance and low power consumption, makes it an excellent choice for designers looking for a non-volatile memory component.