EN
  • EN
  • DE
  • IT

HCF4014BEY

Part No HCF4014BEY
Manufacturer STMicroelectronics
Catalog Logic - Shift Registers
Description IC SYNC PAR/SERIAL IN/OUT 16 DIP / Shift Register Single 8-Bit Serial/Parallel to Parallel 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 4000B
Packaging Tube
Part Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Operating Supply Voltage 3 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 775635-HCF4014BEY
Popularity Medium
Supply and Demand Status Limited
Family Name HCF4014
Introduction Date November 14, 1996
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HCF4014BEY CAD Model

Description

STMicroelectronics HCF4014BEY: 8-stage Shift Register

The HCF4014BEY is a high-performance CMOS 8-stage static shift register designed and manufactured by STMicroelectronics. This integrated circuit is part of a family of silicon-gate CMOS devices that combine the advantages of high speed and low power consumption inherent to CMOS technology.

The HCF4014BEY features an 8-stage shift register with serial input and parallel output capability. This versatile component allows for the serial-to-parallel conversion of data, making it an ideal choice for a wide range of applications in digital systems. The device is capable of operating as a shift-left or shift-right register, providing flexibility in data handling and processing.

This shift register operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard logic level circuits. Its low power consumption and high noise immunity are characteristics of the CMOS technology used in its design.

The HCF4014BEY is packaged in a DIP (Dual In-line Package), which is a common package type that allows for easy insertion into standard breadboards and sockets. This makes it a convenient choice for prototyping as well as for production-scale applications.

Key features of the HCF4014BEY include:

  • 8-stage serial input/parallel output shift register
  • Static operation with no external clock required
  • Wide operating voltage range (3V to 18V)
  • Low power consumption
  • High noise immunity characteristic of CMOS technology
  • Standard DIP packaging for ease of use

Applications for the HCF4014BEY are diverse and include digital data storage, data transfer, signal processing, and control systems. Its ability to interface with both CMOS and TTL logic levels makes it a versatile choice for integrating into various digital environments.

For designers and engineers looking for a reliable and flexible shift register, the HCF4014BEY from STMicroelectronics offers a robust solution that combines performance with practicality. Its ease of use and integration into existing systems make it a go-to component for digital data manipulation tasks.

You May Also Be Interested in

Texas Instruments
CMOS 18-STAGE STATIC SHIFT REGIS
Lowest to $17.3207
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $25.5786
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Shift Register 1 Element 8 Bit 16-SOEIAJ
Lowest to $0.2784
Texas Instruments
8-BIT UNIVERSAL SHIFT/STORAGE RE
Need more? Email Us
ON Semiconductor
IC SHIFT REGISTER 8BIT 14SOIC
Lowest to $0.1475
Renesas Electronics America
Shift Element Bit
Need more? Email Us
ON Semiconductor
SERIAL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
Texas Instruments
IC SHIFT REG 8BIT PARALL 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $2.4774
Advanced Micro Devices
BUS DRIVER SERIES, 10-BIT
Lowest to $3.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess