Products specifications Report Issue?

Win Source Part Number 1103689-MV6932
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MV6932 CAD Model

Description

The MV6932 from Microchip Technology is a state-of-the-art integrated circuit designed for precision applications in a variety of fields. This versatile component is well-suited for industries ranging from automotive to consumer electronics, offering reliability and high performance in a compact package.

Key Features

  • High Accuracy: The MV6932 is engineered to provide precise measurements, ensuring high accuracy in its applications. This makes it ideal for sensitive electronic devices where precision is paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, the MV6932 operates with minimal power draw, contributing to the extended battery life of portable devices and reducing the overall energy footprint of systems.
  • Robust Design: Microchip Technology is known for its robust designs, and the MV6932 is no exception. It is built to withstand harsh conditions and maintain its performance over a wide range of temperatures and operating conditions.
  • Integration Capabilities: The MV6932 can be easily integrated into existing systems thanks to its compatibility with standard communication protocols and its small form factor.

Applications

The MV6932 is versatile enough to be used in a multitude of applications. It is particularly well-suited for:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and engine control units (ECUs)
  • Consumer electronics, including smartphones, tablets, and wearables
  • Industrial automation, for sensors and precision control systems
  • Healthcare devices, where accuracy and reliability are critical

Technical Specifications

For detailed technical specifications, please refer to the MV6932 datasheet available on the Microchip Technology website. The datasheet provides comprehensive information on electrical characteristics, pin configurations, package details, and more.

In summary, the MV6932 from Microchip Technology is an exemplary component that offers accuracy, efficiency, and reliability for a wide array of electronic applications. Its robust design and integration capabilities make it a top choice for engineers and designers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

Multicomp
Res, 2K32, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2321BTL
Multicomp
Varistor Multilayer 9/6VDC/VAC 0603 SMD T/R
Need more? Email Us
ECAD model for MCVZ0603M090AGT
Murata Electronics North America
Emi Filter Capacitor 100PF 50V 0.3A 20% SMD 0805
Need more? Email Us
ECAD model for NFM39R02C101T1
OKI/Metcal
Need more? Email Us
ECAD model for M518221-30J
Samtec Inc.
CONN HEADER VERT 3POS 2.54MM / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-103-08-T-S-328
NEC
Need more? Email Us
ECAD model for NPPA622U13ZL-61232O
Micro Commercial Co
N-CHANNEL MOSFET, DPAK / N-Channel 100 V 45A 72W (Tj) Surface Mount DPAK (TO-252)
Lowest to $0.6281
ECAD model for MCU45N10HE3-TP
Multicomp
Res, 232R, 0.1%, 0.1W, 0805, Thin Film
Need more? Email Us
ECAD model for MCWF08U2320BTL
Multicomp
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turns 1.8mm (6.75 X 4.6 X 8.25mm) Pin Thru-Hole Tube
Need more? Email Us
ECAD model for MCWIW1015-W-103-LF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention