Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh DM2
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 48A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 88nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4100pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 360W (Tc)
Rds On (Maximum) @ Id, Vgs 65 mOhm @ 24A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262378-STW56N65DM2
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW56N65DM2
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian STW56N65DM2 CAD Model

Description

STW56N65DM2 - High Performance Power MOSFET by STMicroelectronics

The STW56N65DM2 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is part of STMicroelectronics' MDmesh™ DM2 series, which is renowned for its excellent energy efficiency and high power density. The STW56N65DM2 is a perfect choice for a wide range of applications, including switched-mode power supplies (SMPS), lighting, welding, solar inverters, and other high-performance power conversion systems.

Constructed with advanced MDmesh DM2 technology, the STW56N65DM2 boasts a very low on-resistance (R<sub>DS(on)) of only 0.036 Ohm, minimizing conduction losses and enhancing overall system efficiency. This technology also allows for high dv/dt capability and excellent switching performance, which is critical for reducing switching losses in power electronic circuits.

Featuring a breakdown voltage of 650V, this power MOSFET can handle high voltage applications with ease. Its robust design ensures reliability and longevity, even under harsh operating conditions. The STW56N65DM2 can support a continuous drain current (I<sub>D) of up to 56A, making it capable of driving high current loads without performance degradation.

The device is packaged in a TO-247 long leads package, which provides excellent thermal performance and simplifies the heat dissipation process. This package is widely preferred for high power applications due to its ability to manage higher power levels and its mechanical ruggedness.

Key features of the STW56N65DM2 include:

  • 650V drain-source breakdown voltage (V<sub>BRDSS)
  • Ultra-low on-resistance (R<sub>DS(on)) of 0.036 Ohm
  • 56A continuous drain current (I<sub>D)
  • High dv/dt capability for fast switching applications
  • 100% avalanche tested for guaranteed reliability
  • TO-247 long leads package for superior thermal management

Engineers and designers can rely on the STW56N65DM2 for its superior performance and STMicroelectronics' commitment to quality. Whether you're developing energy-efficient power supplies or robust industrial systems, this power MOSFET is engineered to meet the most demanding power management challenges.

You May Also Be Interested in

M/A-Com Technology Solutions
RF MOSFET HEMT 28V 440166
Lowest to $295.8088
ECAD model for CGH55030F2
STMicroelectronics
RF MOSFET LDMOS 28V POWERSO-10RF
Need more? Email Us
ECAD model for PD57018S-E
NXP / Nexperia
RF MOSFET LDMOS 30V NI1230
Need more? Email Us
ECAD model for A2T21H450W19SR6
Microchip Technology
RF MOSFET 125V TO247CS
Lowest to $67.6943
ECAD model for ARF460BG
Ampleon USA Inc.
RF MOSFET LDMOS 65V 1.3GHZ 700MA
Need more? Email Us
ECAD model for BLF644PU
Infineon Technologies
IPD50R800 - 500V COOLMOS N-CHANN
Lowest to $0.9780
ECAD model for IPD50R800CE
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
ECAD model for AFT26H250W03SR6
Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
Renesas Electronics America
Pch Single Power Mosfet -30V -10A 15.5Mohm Sop8
Need more? Email Us
ECAD model for RJJ0319DSP-00#J5

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7056 $65.1168
6+ $17.8097 $106.8582
9+ $17.2532 $155.2788
12+ $16.6966 $200.3592
16+ $16.1401 $258.2416
21+ $14.4704 $303.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention