EN
  • EN
  • DE

PT86C523-VC-B

Part No PT86C523-VC-B
Manufacturer National Semiconductor (TI)
Catalog Specialized ICs
Description FORMER PICO POWER PRODUCTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr National Semiconductor (TI)
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 283422-PT86C523-VC-B
Ultra Librarian 3D Model Ultra Librarian PT86C523-VC-B CAD Model

Description

The PT86C523-VC-B, produced by National Semiconductor (now Texas Instruments), is a microcontroller designed for a range of embedded control applications. It's part of a series offering a blend of processing power, memory, and communication interfaces. This makes it well-suited for systems needing real-time response and efficient data management.

Applications

  • Motor Control: Used in systems controlling electric motors in various applications.
  • Instrumentation: Integrated into instruments for data acquisition and processing.
  • Security Systems: Utilized in security devices and systems requiring control and monitoring.
  • Industrial Equipment: Deployed in industrial machinery for process automation and control.

Features

  • 8-bit Core: Employs an 8-bit core balancing performance and power efficiency.
  • Integrated Memory: Includes on-chip memory for storing programs and data.
  • Communication Interfaces: Features UART, SPI, and I2C interfaces for communicating with external devices.
  • GPIO: Provides multiple general-purpose input/output (GPIO) pins for flexible connectivity.
  • Timers and Counters: Includes timers and counters for precise timekeeping and event handling.
  • Interrupt Controller: Supports interrupt handling for quick response to external events.

Benefits

  • Efficient Control: Enables efficient control of electronic systems due to its integrated features and optimized architecture.
  • Real-Time Response: Supports real-time data processing and control via timers and interrupt capabilities.
  • Versatile Communication: Offers versatile communication options with several interfaces.
  • Compact Design: Allows compact system designs with its integrated memory and peripherals.
  • Cost-Effective: A cost-effective option for various embedded applications demanding a blend of processing and functionality.

Additional Details

The PT86C523-VC-B generally operates within a specified voltage range, typically from 3.0V to 5.5V. Its operating temperature range is also defined. The specific memory sizes (RAM and ROM/Flash) vary based on the specific configuration. For detailed specifics regarding clock speed, power usage, and pin assignments, refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $3.2617
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Need more? Email Us
Infineon Technologies
IC MIXER/AMP DVB-IF PDSO-16
Lowest to $1.2869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess