EN
  • EN
  • DE

DS90UB941ASRTDTQ1

Part No DS90UB941ASRTDTQ1
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description INTERFACE IC MISC  /  1.5Gbps Serializer 4 Input 2 Output 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Function Serializer
Data Rate 1.5Gbps
Input Type MIPI DSI
Output Type FPD-Link III, LVDS
Number of Inputs 4
Number of Outputs 2
Voltage - Supply 1.045V ~ 1.155V, 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DS90UB941
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Other Names 296-53544-2,296-53544-1,296-53544-6
Standard Package 250
Win Source Part Number 1013051-DS90UB941ASRTDTQ1
Ultra Librarian 3D Model Ultra Librarian DS90UB941ASRTDTQ1 CAD Model

Description

Introducing the DS90UB941ASRTDTQ1 from Texas Instruments

The DS90UB941ASRTDTQ1 is a state-of-the-art FPD-Link III serializer that embodies the innovation and reliability expected from Texas Instruments. This advanced component is designed to meet the rigorous demands of automotive and industrial display applications, offering a robust and high-speed data transmission solution for a variety of systems.

The DS90UB941ASRTDTQ1 enables the transmission of high-definition video and data streams over a single differential pair, simplifying the design and reducing the cabling requirements in complex systems. This feature is particularly beneficial in automotive environments where space is at a premium and reliability is critical. The serializer supports video resolutions up to 1080p at 60 Hz or 2K (2048x1080) at 30 Hz, making it an ideal choice for infotainment systems, advanced driver assistance systems (ADAS), and rear-seat entertainment.

One of the key advantages of the DS90UB941ASRTDTQ1 is its support for bidirectional control channel communication. This capability allows for the transmission of I2C, SPI, and GPIO over the same differential link used for video, eliminating the need for additional control wires. The device also features an adaptive equalization which enhances signal integrity over long cable distances, ensuring reliable performance even in challenging conditions.

For enhanced safety and reliability, the DS90UB941ASRTDTQ1 incorporates several diagnostic features, including link quality monitoring and CRC (Cyclic Redundancy Check) on video and control data. These features help detect and manage potential errors, contributing to the overall safety of the system it is integrated into.

Designed with power efficiency in mind, the DS90UB941ASRTDTQ1 includes a low-power standby mode, reducing power consumption when the system is not actively transmitting video. This makes it an environmentally conscious choice that aligns with the growing demand for energy-efficient components in modern electronic designs.

In summary, the DS90UB941ASRTDTQ1 from Texas Instruments is a robust, versatile, and high-performance serializer that offers an array of features suitable for high-resolution video applications in the automotive and industrial sectors. Its compact design, combined with exceptional data transmission capabilities, makes it a leading choice for designers looking to enhance their systems with cutting-edge display technology.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $22.7760
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 1.5GBPS 32TQFN
Lowest to $14.4295
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP
Lowest to $8.7314
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.0884 $61.0884
2+ $50.1238 $100.2476
4+ $48.5575 $194.2300
5+ $46.9911 $234.9555
6+ $45.4247 $272.5482
8+ $40.7256 $325.8048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess