The LMP2231AMAX is a precision operational amplifier manufactured by National Semiconductor (now Texas Instruments). It is designed for applications requiring high accuracy, low noise, and low offset voltage.
Applications
- Precision instrumentation
- Medical equipment
- Data acquisition systems
- Sensor signal conditioning
- High-resolution analog-to-digital converters (ADCs)
Features
- Low offset voltage: 25 µV (maximum)
- Low input bias current: 10 pA (typical)
- Low noise: 12 nV/√Hz (typical)
- High open-loop gain: 120 dB (typical)
- Wide supply voltage range: 2.7 V to 12 V
Benefits
- High accuracy in signal amplification
- Minimal signal distortion
- Precise measurement and control
- Suitable for low-level signal amplification
- Versatile for various power supply configurations
Technical Specifications
The LMP2231AMAX has a maximum offset voltage of 25 µV and a typical input bias current of 10 pA. The typical input voltage noise is 12 nV/√Hz. The open-loop gain is typically 120 dB. The supply voltage range is from 2.7 V to 12 V. The operating temperature range is -40°C to +125°C. It is available in an SOIC-8 package. The low offset voltage and input bias current minimize errors in signal amplification. The low noise ensures that the amplifier does not add significant noise to the signal.
The high open-loop gain provides a large amount of amplification, making it suitable for amplifying low-level signals. The wide supply voltage range allows it to be used in various power supply configurations. The LMP2231AMAX is a reliable and accurate operational amplifier that is suitable for a wide range of precision applications.
It is commonly used in sensor signal conditioning circuits to amplify and condition the signal from sensors before it is processed by an ADC. It is also used in precision instrumentation to provide accurate and reliable measurements.