EN
  • EN
  • DE

LMP8640HVMK-T/NOPB

Part No LMP8640HVMK-T/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMP8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-38764-1, 296-38764-2, LMP8640HVMK-T/NOPB-ND, 296-38764-6
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847994-LMP8640HVMK-T/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8640HVMK-T/NOPB CAD Model

Description

Product Overview: LMP8640HVMK-T/NOPB

The LMP8640HVMK-T/NOPB is a precision current sense amplifier from Texas Instruments designed to provide accurate current measurement in a variety of applications. Ideal for automotive, industrial, and telecommunications markets, this high-performance device is engineered to detect and convert small differential voltages into a readily measurable output signal.

Key Features

  • Wide Input Common-Mode Voltage Range: Capable of handling common-mode voltages from 4.5V to 76V, making it suitable for high-voltage applications.
  • Variable Gain Options: Offers a fixed gain of 20V/V, allowing for precise amplification of sensed signals without the need for external gain-setting components.
  • High Accuracy: Ensures precise current measurement with a maximum input offset voltage of ±0.8 mV, resulting in reliable performance.
  • Low Quiescent Current: Features a low quiescent current of 1.6 mA, which enhances its efficiency and makes it suitable for power-sensitive systems.
  • Extended Temperature Range: Operates within a temperature range of -40°C to 125°C, ensuring stability and reliability across various environmental conditions.
  • Robust Packaging: Comes in a tiny 6-pin TSOT-23 package, saving board space and facilitating integration into compact designs.

Applications

The LMP8640HVMK-T/NOPB is versatile and can be used in numerous applications such as:

  • Power Management Systems
  • Battery Monitoring
  • Overcurrent Protection
  • Automotive Systems
  • Motor Control
  • Energy Metering

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMP8640HVMK-T/NOPB is no exception. It is provided in a lead-free, RoHS-compliant package, ensuring adherence to the latest environmental standards and regulations. The device also comes with the NOPB (no lead (Pb)) designation, reflecting TI's dedication to environmentally conscious manufacturing practices.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess