EN
  • EN
  • DE

ADC12DS105CISQ/NOPB

Part No ADC12DS105CISQ/NOPB
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT PIPELINED 60WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Number of Bits 12
Sampling Rate (Per Second) 105M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 60-WFQFN Exposed Pad
Supplier Device Package 60-WQFN (9x9)
Mounting Type Surface Mount
Base Product Number ADC12DS105
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910223-ADC12DS105CISQ/NOPB
Ultra Librarian 3D Model Ultra Librarian ADC12DS105CISQ/NOPB CAD Model

Description

The ADC12DS105CISQ/NOPB is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) from Texas Instruments designed for advanced digital signal processing applications. With a sampling rate of up to 105 MSPS (Mega Samples Per Second), this ADC provides precise digital data from analog inputs, making it ideal for a wide range of applications including wireless communication, test equipment, radar systems, and medical imaging.

Key Features:

  • Resolution: 12-bit resolution ensures accurate signal quantization, providing high fidelity in digital representation of the analog input.
  • Sampling Rate: Fast sampling rate of up to 105 MSPS enables the capture of high-frequency signals without loss of information.
  • Dual-Channel: Two independent ADC channels allow simultaneous sampling of different signals, which is vital for applications that require multi-channel data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for portable and battery-powered devices where power conservation is crucial.
  • Input Range: The flexible input range supports various signal amplitudes, providing versatility in interfacing with different types of sensors and signal sources.
  • No Missing Codes: Guaranteed no missing codes ensures reliable performance and accurate data conversion across the full operating range.
  • Package: Supplied in a compact LQFP (Low Profile Quad Flat Package) that is well-suited for space-constrained applications.
  • Lead-Free and RoHS Compliant: The NOPB (No Lead [Pb]) designation indicates that the product is manufactured without lead and is compliant with RoHS (Restriction of Hazardous Substances) regulations, making it environmentally friendly.

Applications:

  • Wireless Communication Systems
  • Test and Measurement Equipment
  • Radar and Satellite Systems
  • Medical Imaging Devices
  • High-Speed Data Acquisition Systems

The ADC12DS105CISQ/NOPB by Texas Instruments represents a blend of high-speed performance, precision, and low power consumption, making it an exceptional choice for designers looking to enhance the capabilities of their digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $421.7354 $421.7354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 319 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess