EN
  • EN
  • DE

LM3423Q1MHX

Part No LM3423Q1MHX
Manufacturer National Semiconductor (TI)
Catalog PMIC - LED Drivers
Description N-Channel Controllers for Constant Current LED Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1198834-LM3423Q1MHX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3423Q1MHX CAD Model

Description

The LM3423Q1MHX is a high-voltage, high-current buck regulator with integrated protection features, designed specifically for automotive LED driver applications. Manufactured by National Semiconductor (now Texas Instruments), this regulator provides a constant current to drive high-brightness LEDs efficiently and reliably.

Applications:

  • Automotive Front Lighting: Used for driving headlights, daytime running lights (DRL), and fog lights.
  • Automotive Rear Lighting: Employed in tail lights, brake lights, and turn signals.
  • Interior Automotive Lighting: Suitable for ambient lighting, map lights, and instrument panel illumination.
  • General LED Lighting: Can be used in other high-brightness LED lighting applications where a regulated current is required.

Features:

  • AEC-Q100 Qualified: Meets the stringent automotive quality standards for reliability and performance.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 75V, making it suitable for automotive battery systems.
  • High Efficiency: Achieves high efficiency in converting input voltage to a regulated LED current.
  • Constant Current Regulation: Provides precise and stable current control to the LEDs, ensuring consistent brightness and long lifespan.
  • Integrated Protection Features: Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown.
  • Adjustable Switching Frequency: The switching frequency can be adjusted to optimise efficiency and minimise EMI.
  • Analog and PWM Dimming: Supports both analog and PWM dimming control for precise brightness adjustment.

Benefits:

  • Enhanced Reliability: AEC-Q100 qualification ensures reliable operation in harsh automotive environments.
  • Improved LED Lifespan: Constant current regulation prevents overdriving the LEDs, extending their lifespan.
  • High Efficiency: High efficiency reduces power dissipation and improves overall system efficiency.
  • Simplified Design: Integrated features reduce the number of external components required.
  • Flexible Dimming Control: Analog and PWM dimming options provide flexible brightness control.

Additional Details:

The LM3423Q1MHX is available in a thermally enhanced package to dissipate heat effectively. The switching frequency can be adjusted using an external resistor. The device requires external components such as inductors, capacitors, and resistors for proper operation. It's crucial to refer to the manufacturer's datasheet for detailed application information and component selection guidelines.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Diodes Incorporated
IC LED DRIVER RGLTR DIM 1A SOT25 / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 1A (Switch) SOT-25
Lowest to $1.4261
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 8-SO Type TH
Lowest to $0.1613
Aic
Lowest to $0.5556
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Allegro MicroSystems, LLC
LED Driver 5000uA Supply Current Automotive 16-Pin TSSOP EP T/R
Lowest to $3.3227

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7484 $52.2196
45+ $2.2551 $101.4795
69+ $2.1846 $150.7374
95+ $2.1142 $200.8490
123+ $2.0437 $251.3751
164+ $1.8323 $300.4972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess