The LV4141W is a single-chip audio power amplifier produced by SANYO Semiconductor. It's designed to deliver high-quality audio amplification in various applications. This integrated circuit minimizes external components, simplifying circuit design and reducing overall system cost.
Applications:
- Portable Audio Devices: MP3 players, CD players, and portable speakers.
- Consumer Electronics: Televisions, DVD players, and audio receivers.
- Automotive Audio Systems: Car stereos and infotainment systems.
- PC Multimedia: Desktop and laptop computers, and sound cards.
Features:
- Single-Chip Solution: Integrates all necessary functions for audio amplification.
- Low Distortion: Delivers clean and clear audio output.
- Built-in Protection Circuits: Includes thermal shutdown and short-circuit protection to prevent damage.
- High Output Power: Provides sufficient power for driving speakers.
- Low Quiescent Current: Minimizes power consumption in idle mode.
Benefits:
- Simplified Design: Reduces the number of external components needed, simplifying circuit design.
- Cost-Effective: Minimizes overall system cost due to integrated functionality.
- Reliable Performance: Built-in protection circuits ensure reliable operation.
- High-Quality Audio: Low distortion ensures clear and accurate audio reproduction.
- Energy Efficient: Low quiescent current helps to extend battery life in portable devices.
Additional Details:
The LV4141W operates on a wide supply voltage range, typically from 3V to 16V, making it suitable for various power supply configurations. It is designed to drive low-impedance loads, such as 4-ohm or 8-ohm speakers. The amplifier's gain can be adjusted using external resistors, allowing for customization of the audio output level. The device is commonly available in a compact surface-mount package, facilitating easy integration into printed circuit boards. It also incorporates a mute function that can be controlled externally to silence the audio output when needed. This feature is useful in applications where temporary muting is required, such as during phone calls or system startup.