EN
  • EN
  • DE

RFBPF3225150A4T

Part No RFBPF3225150A4T
Manufacturer Walsin Technology Corporation
Catalog RF Filters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Category Filters
Family RF Filters
Win Source Part Number 182837-RFBPF3225150A4T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RFBPF3225150A4T CAD Model

Description

The RFBPF3225150A4T is a Band Pass Filter manufactured by Walsin Technology Corporation. It's a surface mount device designed for filtering specific frequency bands in RF applications, offering a compact solution for signal conditioning.

Applications:

  • Wireless communication systems: Used in cellular networks (GSM, CDMA, LTE, 5G) to filter desired signals and reject unwanted interference.
  • GPS receivers: Employed to isolate the GPS signal frequency for accurate positioning.
  • Bluetooth devices: Integrated to filter out-of-band noise and improve signal clarity.
  • Wi-Fi modules: Implemented to enhance signal quality and reduce interference from other wireless devices.
  • IoT (Internet of Things) devices: Used to ensure reliable wireless communication in various IoT applications.

Features:

  • Compact Size: Small form factor suitable for space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly and high-volume manufacturing.
  • Band Pass Filtering: Allows a specific frequency band to pass through while attenuating frequencies outside the band.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Effectively suppresses unwanted signals and noise outside the passband.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a cleaner signal.
  • Enhanced Communication Range: Reduces interference, leading to improved wireless communication distance.
  • Increased System Performance: Optimizes signal reception and transmission, enhancing overall system efficiency.
  • Reduced Interference: Minimizes the impact of external signals on the desired frequency band.
  • Compact Design: Enables integration into small devices and modules.

Technical Specifications:

While specific specifications can vary, typical parameters include center frequency, bandwidth, insertion loss, return loss, attenuation, impedance, and operating temperature range. Consult the manufacturer's datasheet for detailed specifications for the RFBPF3225150A4T filter.

You May Also Be Interested in

Johanson Technology Inc.
Ceramic Filters Low Pass 2450MHz 0.5dB 50Ohm SMD 6Pin T/R / FILTER LOWPASS 2.4GHZ WIFI
Lowest to $0.2474
Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.3181
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4947 $59.3640
285+ $0.4060 $115.7100
445+ $0.3933 $175.0185
610+ $0.3806 $232.1660
785+ $0.3679 $288.8015
1,055+ $0.3299 $348.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess