EN
  • EN
  • DE

LM319S

Part No LM319S
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069850-LM319S
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM319S CAD Model

Description

The LM319S is a high-speed dual comparator designed by National Semiconductor (now Texas Instruments). This device consists of two independent voltage comparators that are designed to operate from a single power supply over a wide voltage range. It is commonly used for detecting voltage levels, signal shaping, and oscillator circuits.

Applications

  • High-speed voltage comparison
  • Zero-crossing detectors
  • Oscillator circuits
  • Analog-to-digital converters (ADCs)
  • Threshold detectors
  • Relay drivers
  • Level translators

Features

  • Fast response time: Typically 80 ns
  • Single supply operation: Can operate from a single +5V to +30V supply
  • Dual comparator: Contains two independent comparators in one package
  • Low input bias current: Typically 4 nA
  • High gain: Typically 86 dB
  • Low offset voltage: Typically 2 mV
  • Output compatible with TTL, DTL, ECL, MOS, and CMOS logic levels

Benefits

  • High-Speed Operation: Allows for quick detection and response in time-critical applications.
  • Versatile Applications: Can be implemented in various circuits requiring voltage comparison, making it a flexible component in electronic design.
  • Simplified Power Supply Requirements: Operates efficiently from a single supply voltage, reducing the complexity of the power supply design.
  • Compatibility: The output is designed to be compatible with a wide range of logic families, enabling seamless integration into existing systems.
  • Precision: Low input bias current and offset voltage contribute to accurate voltage detection and comparison.

Additional Details

The LM319S operates over a broad temperature range, making it suitable for industrial and automotive applications. Its open-collector output enables wired-OR connections and facilitates level shifting. Its differential inputs allow for comparison of two voltages, and the device's high gain ensures a clean, decisive output transition. The device typically comes in a 14-pin package. Ensure that appropriate decoupling capacitors are used close to the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess