EN
  • EN
  • DE

LM102H/883C

Part No LM102H/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018911-LM102H/883C
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM102H/883C CAD Model

Description

The LM102H/883C is a voltage follower operational amplifier designed and manufactured by National Semiconductor, now part of Texas Instruments (TI). As a voltage follower, it provides a high input impedance and a low output impedance, making it suitable for buffering and impedance matching applications, especially in demanding military environments due to the /883C designation.

Applications

  • Buffering high-impedance sources
  • Impedance matching between circuits
  • Precision voltage regulators
  • Sample-and-hold circuits
  • Instrumentation amplifiers
  • Analog-to-digital (ADC) and digital-to-analog (DAC) converters
  • Military and aerospace systems

Features

  • High Input Impedance: Minimizes loading of the signal source.
  • Low Output Impedance: Provides a stable voltage output with minimal loading effects.
  • Unity Gain: Operates with a gain of approximately 1, accurately reproducing the input voltage.
  • Wide Input Voltage Range: Accommodates a wide range of input signal levels.
  • Short-Circuit Protection: Protects the device from damage due to output short circuits.
  • 883C Processing: Compliant with MIL-STD-883C, ensuring high reliability and performance in harsh environments.
  • Low Bias Current: Minimizes errors due to input bias currents.

Benefits

  • Accurate Voltage Replication: Precisely replicates the input voltage at the output with minimal error.
  • Reduced Loading Effects: Prevents the signal source from being loaded down, maintaining signal integrity.
  • Improved System Performance: Enhances the performance of analog circuits by providing buffering and impedance matching.
  • Enhanced Reliability: 883C processing ensures reliable operation in military and aerospace applications.
  • Simplified Circuit Design: Simplifies circuit design by providing a ready-to-use voltage follower function.

Additional Details

The LM102H/883C is typically packaged in a hermetically sealed metal can package, providing excellent environmental protection. The /883C designation indicates that the device has undergone rigorous testing and screening to meet the requirements of MIL-STD-883, making it suitable for use in military, aerospace, and other high-reliability applications. The device requires an external compensation capacitor for stable operation. Its operating temperature range is specified to meet military standards, typically -55°C to +125°C. Its key specifications include input offset voltage, input bias current, and slew rate. Proper bypassing of the power supply pins is crucial for stable and accurate performance. The device's high input impedance and low output impedance make it an ideal choice for buffering sensitive analog signals.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess