EN
  • EN
  • DE

LM79H05K

Part No LM79H05K
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1070249-LM79H05K
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM79H05K CAD Model

Description

The LM79H05K is a high-current, three-terminal negative voltage regulator from National Semiconductor (now Texas Instruments). It is designed to deliver a fixed -5V output voltage with high precision and reliability. This regulator is suitable for applications requiring a stable and clean negative power source and includes built-in protection features to ensure safe operation.

Applications

  • Power supplies for operational amplifiers: Providing a stable -5V supply for op-amp circuits requiring higher current.
  • Voltage regulation in audio amplifiers: Maintaining a consistent negative voltage for audio amplifier circuits.
  • Linear power regulators: Step-down voltage regulation with high current capabilities for negative voltage.
  • Industrial control systems: Providing stable voltage to sensors and actuators requiring negative voltage.
  • Data acquisition systems: Powering analog components with high current draw requiring a -5V supply.

Features

  • Output Voltage: Fixed -5V output.
  • Output Current: Capable of delivering up to 5A output current with appropriate heat sinking.
  • Internal Thermal Overload Protection: Shuts down the regulator if the internal temperature becomes excessive.
  • Short Circuit Current Limiting: Protects the regulator and connected circuitry from damage in the event of a short circuit.
  • Output Transistor Safe-Area Compensation: Ensures stable and reliable operation over a wide range of load conditions.
  • TO-3 Package: Robust package designed for high power dissipation.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable -5V output, ensuring proper operation of connected devices.
  • Simplified Power Supply Design: Requires minimal external components, reducing design complexity and cost.
  • Enhanced System Reliability: Integrated protection features prevent damage to the regulator and the load.
  • High Output Current Capability: Suitable for applications requiring significant current draw on the negative rail.
  • Easy to Use: Simple three-terminal configuration allows for straightforward implementation.

Additional Details

The LM79H05K requires a minimum input voltage of approximately -8V to maintain proper regulation. Due to its high current capability, efficient heat sinking is crucial for preventing overheating and ensuring long-term reliability. The regulator is typically housed in a TO-3 package, which is designed for effective heat dissipation. Bypass capacitors should be used at the input and output to improve stability and reduce noise. It is essential to consult the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess