EN
  • EN
  • DE

L625LQ

Part No L625LQ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 977685-L625LQ
Categories OEM Parts(J-L)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian L625LQ CAD Model

Description

The L625LQ is a monolithic bridge driver integrated circuit manufactured by National Semiconductor, now part of Texas Instruments (TI). This device is designed to control DC motors or stepper motors in a variety of applications. It integrates power MOSFETs and control logic, simplifying the design of motor control systems. The L625LQ is known for its high efficiency and robust protection features, making it suitable for demanding industrial and automotive environments.

Applications

  • DC Motor Control: Drives DC motors in robotics, automotive, and industrial applications.
  • Stepper Motor Control: Controls stepper motors in printers, scanners, and CNC machines.
  • Valve Control: Operates solenoid valves in hydraulic and pneumatic systems.
  • Actuator Control: Drives actuators in industrial automation and robotics.
  • Automotive Applications: Used in automotive systems for window lifts, seat adjustments, and other motor-driven functions.

Features

  • Integrated Power MOSFETs: Incorporates high-efficiency power MOSFETs for driving motors.
  • Bridge Configuration: Provides a full bridge configuration for bidirectional motor control.
  • PWM Control: Supports pulse-width modulation (PWM) for precise speed and torque control.
  • Overcurrent Protection: Protects the device and the motor from overcurrent conditions.
  • Overtemperature Protection: Shuts down the device in case of excessive temperature to prevent damage.
  • Undervoltage Lockout: Prevents operation when the supply voltage is too low, ensuring reliable performance.

Benefits

  • Simplified Motor Control: Integrates all essential components for motor control, reducing external parts count.
  • Efficient Operation: High-efficiency power MOSFETs minimize power dissipation and improve system efficiency.
  • Robust Protection: Overcurrent and overtemperature protection features enhance reliability and prevent damage.
  • Precise Control: PWM control allows for accurate speed and torque regulation.
  • Versatile Applications: Suitable for a wide range of motor control applications, including DC motors and stepper motors.

Additional Details

The L625LQ typically requires external components such as decoupling capacitors, current sensing resistors, and flyback diodes for optimal performance and protection. The device is designed to operate within a specific voltage and current range, and exceeding these limits can damage the device. Proper heat sinking may be required depending on the operating conditions and load current. Consult the datasheet for detailed electrical characteristics, timing diagrams, and application recommendations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess