EN
  • EN
  • DE

RKZ15BKUP6

Part No RKZ15BKUP6
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 295674-RKZ15BKUP6
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RKZ15BKUP6 CAD Model

Description

The RKZ15BKUP6 is a Transient Voltage Suppressor (TVS) diode manufactured by Renesas Electronics America. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode offers a fast response time and a high surge handling capability, making it suitable for various applications requiring robust overvoltage protection.

Applications:

  • Consumer electronics: Protection for devices such as smartphones, tablets, and laptops against ESD and voltage transients.
  • Automotive electronics: Safeguarding sensitive circuits in automotive systems from voltage spikes and load dump.
  • Industrial equipment: Protecting control systems, power supplies, and communication interfaces from overvoltage events.
  • Telecommunications equipment: Surge protection for network interfaces and communication lines.
  • Power supplies: Protection of power supply circuits from voltage surges and transients.

Features:

  • High surge current capability: Withstands high surge currents without failure.
  • Fast response time: Quickly clamps transient voltages to protect downstream circuits.
  • Low clamping voltage: Limits the voltage across the protected circuit to a safe level.
  • Small package size: Allows for compact PCB designs.
  • AEC-Q101 qualified: Suitable for automotive applications.
  • Lead-free construction: Compliant with environmental regulations.

Benefits:

  • Improved system reliability: Protects electronic circuits from damage due to voltage surges and ESD.
  • Reduced downtime: Prevents equipment failure and minimizes downtime.
  • Enhanced product lifespan: Extends the life of electronic devices by protecting them from overvoltage stresses.
  • Cost-effective protection: Provides a cost-effective solution for overvoltage protection.
  • Simplified design: Easy to integrate into circuit designs.

Additional Details:

The RKZ15BKUP6 has a reverse standoff voltage of 15V and a breakdown voltage typically around 16.7V. It offers excellent clamping characteristics, ensuring that the protected circuitry is exposed to minimal voltage stress during transient events. The specific package is likely a small surface mount package such as SOD-323 or similar, allowing for high-density board layouts. The datasheet provides detailed information on surge current ratings, clamping voltage characteristics, and other key specifications. This TVS diode is designed for unidirectional protection.

You May Also Be Interested in

Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5696 $62.7840
90+ $1.2878 $115.9020
140+ $1.2474 $174.6360
195+ $1.2070 $235.3650
250+ $1.1666 $291.6500
335+ $1.0464 $350.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess