EN
  • EN
  • DE

DS96F173MJ883C

Part No DS96F173MJ883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012116-DS96F173MJ883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS96F173MJ883C CAD Model

Description

The DS96F173MJ883C is a high-speed differential line transceiver manufactured by Texas Instruments (TI), formerly National Semiconductor. This device is designed for reliable data transmission over balanced lines, conforming to the RS-485 standard. The "MJ883C" likely indicates military-grade or high-reliability specifications, indicating a wider temperature range and higher quality manufacturing processes.

Applications:

  • Industrial Automation: Used in industrial control networks for communication between PLCs, sensors, and actuators.
  • Motor Control: Employed in motor control systems for transmitting control signals and feedback data.
  • Building Automation: Integrated into building automation systems for controlling lighting, HVAC, and security systems.
  • Process Control: Utilized in process control applications for monitoring and controlling industrial processes.
  • Military and Aerospace Applications: Due to the '883C' designation, this specific part is designed for high-reliability operation in harsh environments characteristic of military and aerospace uses.

Features:

  • RS-485 Compliance: Adheres to the RS-485 standard for differential data transmission.
  • High-Speed Data Transmission: Supports data rates up to 10 Mbps.
  • Differential Signaling: Uses differential signaling to minimize noise and improve signal integrity.
  • Wide Common-Mode Voltage Range: Operates over a wide common-mode voltage range, providing robust performance in noisy environments.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent damage from overheating.
  • Short-Circuit Protection: Provides short-circuit protection to prevent damage from wiring faults.
  • Military Temperature Range: Operates over an extended temperature range, suitable for harsh environments (-55°C to +125°C).

Benefits:

  • Reliable Data Transmission: Ensures reliable data transmission over long distances and in noisy environments.
  • Improved Noise Immunity: Provides excellent noise immunity due to differential signaling.
  • Robust Performance: Offers robust performance in harsh industrial and military environments.
  • Extended Operating Temperature: Operates reliably over a wide temperature range.
  • Protection Features: Includes protection features to prevent damage from overheating and wiring faults.

Additional Details:

The DS96F173MJ883C typically operates from a single 5V power supply. It is available in a variety of package options, including surface-mount and through-hole packages. The device provides both a driver and a receiver, allowing for bidirectional communication over a single pair of wires. The '883C' designation signifies compliance with MIL-STD-883, indicating a rigorous testing and quality control process for high-reliability applications. This part is suitable for applications requiring reliable communication in electrically noisy or harsh temperature environments.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess