EN
  • EN
  • DE

DS40MB200SQ

Part No DS40MB200SQ
Manufacturer National Semiconductor (TI)
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description MULTIPLEXER, DS40 SERIES, 2-FUNC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Type Buffer, Multiplexer
Input CML
Output CML
Data Rate (Max) 4Gbps
Delay Time 500ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Voltage - Supply 3.135V ~ 3.465V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-WQFN (7x7)
Standard Package 33 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 586700-DS40MB200SQ
Ultra Librarian 3D Model Ultra Librarian DS40MB200SQ CAD Model

Description

The DS40MB200SQ is a signal buffer and multiplexer integrated circuit designed for high-speed data transmission applications.

  • Data Rate: Up to 4Gbps
  • Features: Input equalization and output pre-emphasis for signal conditioning
  • Voltage Supply Range: 3.135V to 3.465V
  • Installation: Surface mount
  • Package: 48-WFQFN exposed pad
  • Operating Temperature: 0°C to 85°C
  • Status: Active
  • Manufacturer: National Semiconductor (TI)
  • Commonly Used in: Telecommunications and networking equipment

You May Also Be Interested in

Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Maxim Integrated
Repeater 3.3V 42-Pin TQFN EP / IC REDRIVER PCIE 4CH 42TQFN
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8VSSOP
Lowest to $0.6217
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $5.5818
Texas Instruments
LVDS Driver/Receiver 400Mbps 0.454V 16-Pin TSSOP Tube / IC DUAL LVDS XLATR/RCVR 16-TSSOP
Lowest to $2.3789

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7999 $52.7989
26+ $3.9384 $102.3984
40+ $3.8154 $152.6160
55+ $3.6923 $203.0765
71+ $3.5692 $253.4132
94+ $3.2000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess