EN
  • EN
  • DE

DS32EL0124SQE

Part No DS32EL0124SQE
Manufacturer National Semiconductor (TI)
Catalog Interface - Serializers, Deserializers
Description 125 MHz- 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1169294-DS32EL0124SQE
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS32EL0124SQE CAD Model

Description

The DS32EL0124SQE, manufactured by Texas Instruments (formerly National Semiconductor), is a low-power 12-bit serializer/deserializer (SerDes) designed for high-speed data transmission over a single differential pair. It converts 12 bits of parallel data into a serial stream for transmission and converts the received serial stream back into 12 bits of parallel data. This device is commonly used in applications where high data throughput and low power consumption are crucial.

Applications

  • Medical Imaging: Used in medical imaging equipment for high-speed data transfer between sensors and processing units.
  • Automotive Driver Assistance Systems (ADAS): Employed in ADAS applications for transmitting video data from cameras to the processing unit.
  • Industrial Cameras: Utilized in industrial cameras for high-speed data transfer from the image sensor to the processor.
  • Security and Surveillance Systems: Found in security cameras and surveillance systems for transmitting high-resolution video data.
  • Display Interfaces: Used for transmitting video data in display interfaces, such as those found in monitors and televisions.

Features

  • 12-Bit Parallel to Serial Conversion: Converts 12 bits of parallel data into a high-speed serial stream.
  • Serial to 12-Bit Parallel Conversion: Reconstructs the original 12-bit parallel data from the received serial stream.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • High-Speed Data Transmission: Supports high data rates, enabling fast and efficient data transfer.
  • Single Differential Pair: Transmits data over a single differential pair, reducing cable complexity and cost.

Benefits

  • Increased Data Throughput: Enables high-speed data transmission, improving system performance.
  • Reduced Power Consumption: Minimizes power consumption, extending battery life in portable devices.
  • Simplified System Design: Reduces cable complexity and cost by using a single differential pair.
  • Improved Signal Integrity: Differential signaling enhances noise immunity and reduces signal distortion.
  • Versatile Applications: Suitable for a wide range of applications requiring high-speed data transmission.

Specifications

The DS32EL0124SQE typically supports data rates up to 1.25 Gbps. It operates on a single 3.3V power supply. It incorporates features such as pre-emphasis and equalization to compensate for signal losses in the transmission channel. The device is available in a small footprint package, suitable for space-constrained applications. It typically operates over an industrial temperature range of -40°C to +85°C. Refer to the official Texas Instruments datasheet for precise specifications, including voltage ratings, power consumption, and timing characteristics, ensuring accurate and reliable integration into your design.

You May Also Be Interested in

National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $73.6821
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
IC SERIALIZER LVDS 44TQFN
Need more? Email Us
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
National Semiconductor (TI)
DS99R124AQ-Q1 5 - 43 MHZ 18-BIT
Lowest to $15.7011
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0766 $70.3830
10+ $11.5500 $115.5000
16+ $11.1891 $179.0256
22+ $10.8281 $238.2182
28+ $10.4672 $293.0816
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 232 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess