EN
  • EN
  • DE

TT570N16KOF

Part No TT570N16KOF
Manufacturer Infineon Technologies
Catalog Thyristors—SCRs
Description Thyristor Modules 1600V 900A DUAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon
Product Category Thyristor Modules
Shipping Restrictions Mouser does not presently sell this product in your region.
RoHS Details
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 125 C
Mounting Style Screw Mount
Packaging Tray
Brand Infineon Technologies
Configuration Dual
Output Current 900 A
Product Type Thyristor Modules
Factory Pack Quantity Factory Pack Quantity 2
Subcategory Discrete and Power Modules
Technology Si
Type Thyristor
Typical Delay Time 4 uS
Vr - Reverse Voltage 1.6 kV
Part # Aliases SP001146884 TT570N16KOFHPSA2
Unit Weight 3.197 lbs
Ultra Librarian 3D Model Ultra Librarian TT570N16KOF CAD Model

You May Also Be Interested in

Littelfuse Inc.
SCR 600V 1A TO92
Need more? Email Us
Littelfuse Inc.
SCR 200V 8A TO220AB
Need more? Email Us
Littelfuse Inc.
SCR 600V 25A TO263
Need more? Email Us
Littelfuse Inc.
SCR 600V 25A TO263
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220AB
Need more? Email Us
ON Semiconductor
SILICON CONTROLLED RECTIFIER, 8A
Need more? Email Us
Littelfuse Inc.
SCR 400V 1.5A TO92
Need more? Email Us
STMicroelectronics
SCR 800V 1.25A TO92-3
Need more? Email Us
Littelfuse Inc.
SCR 600V 800MA TO92
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess