The LTV217TP1C-V-G-DP is a dual-channel phototransistor output optocoupler manufactured by Lite-On Inc. Designed for electrical isolation, this component is commonly used in applications where it's crucial to protect sensitive circuits from high voltages or electrical noise. It leverages an infrared emitting diode (IRED) and a phototransistor to facilitate signal transfer while maintaining a high level of isolation.
Applications:
- Power Supplies: Provides isolation between the primary and secondary sides in switching power supplies, enhancing safety and performance.
- Industrial Control Equipment: Used in industrial automation systems to isolate control signals, protecting sensitive control circuits from high-voltage machinery.
- Motor Control: Isolates the control circuitry from the high-power motor drive components, ensuring safe and reliable motor operation.
- Data Communication: Used in data transmission systems to prevent ground loops and isolate communication lines, reducing noise and improving signal integrity.
- Medical Devices: Ensures patient safety by providing isolation in medical equipment, protecting patients from potentially harmful electrical currents.
Features:
- Dual Channel: Features two independent optocouplers within a single package, saving board space.
- High Isolation Voltage: Offers a high degree of electrical isolation between the input and output, enhancing safety.
- Compact Package: Designed for space-constrained applications, making it easier to integrate into various circuit designs.
- Operating Temperature Range: Operates reliably across a broad range of temperatures, suitable for diverse environments.
- RoHS Compliant: Meets environmental standards by restricting the use of hazardous substances.
Benefits:
- Enhanced Safety: Protects sensitive circuits and users from high-voltage hazards, reducing the risk of electrical shock.
- Improved Noise Immunity: Minimizes the impact of electrical noise on signal transmission, ensuring accurate data transfer.
- Increased System Reliability: Prevents ground loops and reduces the potential for damage caused by voltage transients.
- Simplified Circuit Design: Streamlines integration into existing systems, requiring minimal external components.
- Cost-Effective Solution: Provides a balance of performance and affordability, making it a practical choice for various applications.
Additional Details:
The LTV217TP1C-V-G-DP consists of two gallium arsenide (GaAs) infrared emitting diodes optically coupled to silicon NPN phototransistors in a DIP package. Key specifications include a high isolation voltage, a forward current (IF) of approximately 50mA, and a collector-emitter voltage (VCEO) of around 80V. The current transfer ratio (CTR) varies depending on the specific grade. Refer to the datasheet for detailed performance characteristics under different operating conditions.