EN
  • EN
  • DE

DS26LS33ACJ

Part No DS26LS33ACJ
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1023225-DS26LS33ACJ
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS26LS33ACJ CAD Model

Description

The DS26LS33ACJ is a Quad Differential Line Receiver designed for balanced and unbalanced digital data transmission. It's manufactured by National Semiconductor (now Texas Instruments) and is typically used in applications requiring high-speed data transfer over long distances. This device converts differential input signals to single-ended TTL compatible output signals.

Applications

  • RS-422 and RS-423 Data Transmission
  • EIA Standard Interfaces
  • Local Area Networks (LANs)
  • Line Drivers and Receivers
  • Differential Data Transmission Systems

Features

  • Quad Differential Receivers
  • TTL Compatible Outputs
  • High Input Impedance
  • Single 5V Power Supply
  • Designed for Multipoint Transmission on Long Bus Lines
  • Built-in Thermal Shutdown Protection

Benefits

  • Reliable Data Transmission: The DS26LS33ACJ provides accurate and reliable data transfer due to its differential input configuration, which reduces the impact of noise and ground loops.
  • High Speed Performance: This receiver supports high data rates, enabling fast communication in various applications.
  • Enhanced Noise Immunity: The differential input design provides excellent common-mode noise rejection, improving system performance in noisy environments.
  • Simplified System Design: The TTL compatible outputs allow for easy interfacing with standard logic circuits.
  • Robust Operation: Built-in thermal shutdown protection ensures safe and reliable operation under various operating conditions.

Additional Details

The DS26LS33ACJ operates from a single 5V power supply. It is designed to meet the requirements of EIA standards RS-422 and RS-423. The device has a high input impedance, minimizing the loading effect on the transmission line. The outputs are TTL compatible and can drive standard TTL loads. The propagation delay is typically 20ns.

You May Also Be Interested in

TDK Corporation
Lowest to $0.3462
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess