The DM74189N is a 64-bit Random Access Memory (RAM) organized as 16 words of 4 bits each, manufactured by National Semiconductor (now Texas Instruments). This device is a TTL (Transistor-Transistor Logic) component designed for use in digital systems requiring temporary data storage. It features open-collector outputs, enabling wired-OR configurations for memory expansion.
Applications:
- Scratchpad Memory
- Data Buffering
- Look-up Tables
- Control Memory
- Small-scale Data Storage in Digital Systems
Features:
- 64-bit RAM (16 words x 4 bits)
- TTL Technology
- Open-Collector Outputs
- Fast Access Time
- Separate Read and Write Control Lines
Benefits:
- Temporary Data Storage
- Wired-OR Capability for Memory Expansion
- High-Speed Data Access
- Simple Interface
- Standard TTL Compatibility
Additional Details:
The DM74189N requires a 5V power supply for operation. The open-collector outputs necessitate the use of external pull-up resistors to define the HIGH logic level. The access time of the memory is a critical parameter determining the speed of operation. The device is typically packaged in a 16-pin DIP (Dual In-line Package). For detailed electrical characteristics, timing diagrams, and application examples, refer to the manufacturer's datasheet.