EN
  • EN
  • DE

SMAJ51

Part No SMAJ51
Manufacturer Jinan Gude Electronic Device
Catalog TVS - Diodes
Description SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Jinan Gude Electronic Device
Win Source Part Number 1251311-SMAJ51
Manufacturer Homepage www.jgd.com.cn
Package Tape & Reel (TR)
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 51V
Voltage - Breakdown (Min) 56.7V
Voltage - Clamping (Max) @ Ipp 91.1V
Current - Peak Pulse (10/1000µs) 4.4A
Power - Peak Pulse 400W
Power Line Protection No
Applications General Purpose
Operating Temperature -55°C ~ 150°C (TJ)
Grade -
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Product Status Obsolete
Voltage - Breakdown (Min) 53.73V
Voltage - Clamping (Max) @ Ipp 86.52V
Current - Peak Pulse (10/1000µs) 4.9A
Operating Temperature -65°C ~ 150°C (TJ)
Ultra Librarian 3D Model Ultra Librarian SMAJ51 CAD Model

Description

The SMAJ51 is a surface-mount transient voltage suppressor (TVS) diode manufactured by Jinan Gude Electronic Device. It is designed to protect sensitive electronic equipment from voltage transients caused by electrostatic discharge (ESD), inductive load switching, and lightning strikes. This diode is part of the SMAJ series, known for its compact size and reliable performance.

Applications:

  • Protection of I/O interfaces
  • Data lines
  • Signal lines
  • Microcontrollers
  • Microprocessors
  • Portable devices
  • Consumer electronics

Features:

  • Surface-mount package (SMA)
  • Unidirectional configuration
  • Low clamping voltage
  • Fast response time
  • High surge capability
  • Excellent clamping capability

Benefits:

  • Provides robust protection against transient voltage events
  • Improves system reliability and reduces downtime
  • Extends the lifespan of sensitive electronic components
  • Easy to integrate into existing designs due to its small size
  • Cost-effective solution for surge protection

Additional Details:

The SMAJ51 features a standoff voltage of 51V. Key parameters to consider when selecting this TVS diode include its breakdown voltage, clamping voltage, peak pulse power, and response time. The SMAJ package is well-suited for automated assembly processes. It is RoHS compliant, ensuring it meets environmental regulations. The diode's fast response time enables it to quickly clamp transient voltages, preventing them from reaching downstream components. The specific peak pulse power rating will vary depending on the test waveform (e.g., 10/1000µs) and temperature, so referring to the datasheet for accurate specifications is crucial. Jinan Gude Electronic Device emphasizes the high-quality materials and manufacturing processes used in the production of the SMAJ51, ensuring reliable performance over a wide range of operating conditions.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0986 $58.1740
1,430+ $0.0810 $115.8300
2,210+ $0.0785 $173.4850
3,045+ $0.0759 $231.1155
3,935+ $0.0735 $289.2225
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess