EN
  • EN
  • DE

B72510T0040M062

Part No B72510T0040M062
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 713646-B72510T0040M062
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B72510T0040M062 CAD Model

Description

The B72510T0040M062 is a varistor from EPCOS (TDK), belonging to the TVS (Transient Voltage Suppressor) - Varistors, MOVs category. Varistors are voltage-dependent resistors used to protect electronic circuits from voltage surges and transient events. This particular model is designed to clamp overvoltages and safeguard sensitive components from damage caused by electrostatic discharge (ESD), lightning strikes, inductive switching, and other transient disturbances.

Applications

  • Power supplies: Protects sensitive components from voltage spikes and surges.
  • Industrial equipment: Safeguards control circuits and power electronics in harsh environments.
  • Consumer electronics: Used in TVs, appliances, and other devices to prevent damage from power line disturbances.
  • Telecommunications equipment: Protects sensitive telecom circuits from lightning strikes and power surges.
  • Automotive electronics: Ensures reliable operation of automotive systems in the presence of voltage transients.

Features

  • High surge current capability: Designed to withstand high surge currents without degradation.
  • Fast response time: Quickly clamps overvoltages to protect sensitive circuits.
  • Wide operating voltage range: Suitable for a variety of applications with different voltage requirements.
  • Compact size: Allows for easy integration into space-constrained designs.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved circuit reliability: Protects sensitive components from damage caused by voltage surges.
  • Reduced downtime: Prevents equipment failures due to overvoltage events.
  • Enhanced safety: Minimizes the risk of electrical hazards.
  • Extended product lifespan: Protects electronic devices from premature failure.
  • Cost savings: Reduces repair and replacement costs associated with overvoltage damage.

Additional Details

The B72510T0040M062 likely has specific technical specifications including a maximum operating voltage, clamping voltage, surge current rating, and capacitance. Datasheets for the part number should be consulted for the precise values. The component is likely manufactured using a metal oxide varistor (MOV) material which provides excellent surge handling capabilities. The package type will determine the mounting style (e.g., through-hole or surface mount).

You May Also Be Interested in

Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
TDK Corporation
VARISTOR 6.8V 10A 0201
Lowest to $0.0091
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess