EN
  • EN
  • DE

AT42QT1010-TSHR

Part No AT42QT1010-TSHR
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description Capacitive Touch Screen 1 Key 6-Pin SOT-23 T/R / IC TOUCH SENSOR 1KEY SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Buttons
Proximity Detection Yes
Number of Inputs 1
Resolution 14 b
Supply Voltage - Operating 1.8 V to 5.5 V
Operating Supply Current 378.5μA
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 010321-AT42QT1010-TSHR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in System Monitoring, Sensing & Instrumentation, Consumer Electronics
Family Name AT42QT1010
Introduction Date January 06, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AT42QT1010-TSHR CAD Model

Description

AT42QT1010-TSHR Overview

The AT42QT1010-TSHR is specifically crafted for applications requiring capacitive touch sensing technology. This device integrates smoothly into touch-based interfaces, providing seamless user interactions.

  • Capacitive Touch Sensing: Offers high sensitivity and accuracy for touch-based controls.
  • Low Power Mode: Features a low power mode for prolonged battery life in mobile applications.
  • Easy Integration: Compatible with most microcontrollers and embedded systems.

Applications

  • Interactive Displays
  • Touch-Enabled Devices
  • Wearable Technology
  • Smart Home Interfaces

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC TOUCH CTLR 4CH CAP 16VFQFPN
Lowest to $35.8882
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 28VFQFPN
Lowest to $6.2562
STMicroelectronics
Lowest to $75.2413
Microchip Technology
QSLIDE TOUCH SLIDER IC | IC SENSOR TCH SLDR QSLDE 14TSSOP
Lowest to $4.5980
Semtech Corporation
IC TOUCH BUTTON CTLR 28QFN
Need more? Email Us
Semtech Corporation
IC TOUCH SENSOR 12CH 32 MLPQ
Lowest to $1.3063
Semtech Corporation
IC CAP PROXIMITY 4CH 20QFN
Lowest to $0.7819
Semtech Corporation
IC TOUCH BUTTON CTLR 32QFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SENSOR TCH PURETOUCH 40VFQFPN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0603 $53.0150
115+ $0.8700 $100.0500
180+ $0.8428 $151.7040
250+ $0.8156 $203.9000
320+ $0.7884 $252.2880
425+ $0.7069 $300.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,289 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess