EN
  • EN
  • DE

DM5486J/883C

Part No DM5486J/883C
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055636-DM5486J/883C
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM5486J/883C CAD Model

Description

The DM5486J/883C is a high-performance Quad 2-Input Exclusive-OR Gate manufactured by National Semiconductor (now Texas Instruments). This integrated circuit (IC) is designed for military-grade applications, indicated by the '/883C' designation, signifying compliance with stringent military standards for quality and reliability. It's part of the 54/74 series logic family, well-known for its widespread use in digital electronic systems.

Applications

  • Military and aerospace systems requiring high reliability.
  • Error detection and correction circuits.
  • Parity generation and checking.
  • Data encryption and decryption.
  • Digital comparators.

Features

  • Quad 2-Input Exclusive-OR Gates: Contains four independent XOR gates in a single package.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Temperature Range: Specified to operate over the military temperature range (-55°C to +125°C).
  • High-Speed Operation: Offers fast propagation delay for improved system performance.
  • Ceramic Dual In-Line Package (CERDIP): Provides robust packaging for harsh environments.
  • Compliant with Military Standard 883 (MIL-STD-883): Ensures high reliability and quality.

Benefits

  • Enhanced System Performance: The high-speed operation reduces delays in digital circuits.
  • Increased Reliability: Military-grade construction ensures reliable operation in demanding environments.
  • Simplified Circuit Design: The quad gate configuration allows for compact and efficient designs.
  • Reduced System Cost: Integration of multiple gates into a single package reduces component count.
  • Improved Noise Immunity: Minimizes the impact of noise on circuit performance.

Additional Details

The DM5486J/883C operates on a supply voltage (VCC) typically around 5V. Each of the four Exclusive-OR gates performs the logical XOR function on its two inputs. The output is high (logic 1) only when the inputs are different; otherwise, the output is low (logic 0). This IC comes in a hermetically sealed ceramic dual in-line package (CERDIP), providing excellent protection against moisture and other environmental factors. The '/883C' designation ensures that the device has undergone rigorous testing and screening processes to meet the requirements of military applications. It's crucial to consult the manufacturer's datasheet for precise electrical characteristics, timing specifications, and application guidelines.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess