EN
  • EN
  • DE

DM54109J/883B

Part No DM54109J/883B
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 999073-DM54109J/883B
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DM54109J/883B CAD Model

Description

The DM54109J/883B is a dual J-K positive edge-triggered flip-flop with preset and clear manufactured by National Semiconductor (now Texas Instruments). It's designed for use in high-performance applications requiring reliable storage and manipulation of digital data.

Applications

  • Shift registers: Used to create shift registers for data storage and manipulation.
  • Counters: Employed in synchronous and asynchronous counter circuits.
  • Control registers: Found in control circuits for storing and controlling system states.
  • Frequency dividers: Used to divide the frequency of a clock signal.
  • Memory storage: Acts as a basic storage element in memory systems.

Features

  • Dual J-K flip-flops: Contains two independent J-K flip-flops in a single package.
  • Positive edge-triggered: Changes state on the rising edge of the clock signal.
  • Preset and clear inputs: Allows for asynchronous setting or clearing of the flip-flop's output.
  • 883B military processing: Manufactured to meet stringent military specifications for high reliability.
  • J-K inputs: Versatile inputs that allow for toggle, set, reset, and no-change operations.

Benefits

  • High reliability: 883B processing ensures dependable operation in harsh environments.
  • Versatile functionality: J-K inputs provide flexibility in implementing various logic functions.
  • Asynchronous control: Preset and clear inputs allow for direct control over the flip-flop's state.
  • Stable operation: Positive edge-triggering ensures reliable state transitions.
  • Compact design: Dual flip-flops in one package save space and reduce component count.

Additional Details

The DM54109J/883B typically operates from a 5V power supply. It has a specified operating temperature range suitable for military applications. The J and K inputs, along with the clock, preset, and clear inputs, provide complete control over the flip-flop's behavior. The 883B military processing includes screening and testing to ensure high levels of quality and reliability. This flip-flop is a fundamental building block for many digital systems, providing a reliable and versatile solution for data storage and manipulation.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.5965
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess