The 54AC14FMQB is a military-grade hex Schmitt-trigger inverter from National Semiconductor (now Texas Instruments). This device is designed for applications requiring high noise immunity and stable switching characteristics.
Applications
- Wave shaping circuits
- Noise suppression circuits
- Clock oscillators
- Pulse generators
- Line receivers
Features
- Hex inverter configuration
- Schmitt-trigger inputs
- High noise immunity
- Wide operating voltage range: 2V to 6V
- Low power consumption
- TTL compatible inputs
- Military temperature range: -55°C to +125°C
Benefits
- Provides stable switching characteristics in noisy environments.
- Offers high noise immunity for reliable operation.
- Simplifies circuit design with TTL compatible inputs.
- Suitable for military and aerospace applications with wide temperature range.
Additional Details
The 54AC14FMQB is a hex Schmitt-trigger inverter. Each inverter has a Schmitt-trigger input, which provides hysteresis and improves noise immunity. The device operates over a wide voltage range (2V to 6V) and has TTL-compatible inputs. The outputs can drive up to 24 mA, making it suitable for driving other logic devices or external loads. The device is available in a ceramic flatpack package and is specified for operation over the military temperature range (-55°C to +125°C). This part is specifically designed and tested for military applications where reliability and performance are paramount.