EN
  • EN
  • DE

SAEEL733MVA0F0AR15

Part No SAEEL733MVA0F0AR15
Manufacturer Murata Electronics North America
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968313-SAEEL733MVA0F0AR15
Categories OEM Parts( S )
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SAEEL733MVA0F0AR15 CAD Model

Description

The SAEEL733MVA0F0AR15 is a ceramic resonator manufactured by Murata Electronics North America. Ceramic resonators are passive electronic components used as frequency control devices in various electronic circuits. They offer a cost-effective and compact alternative to crystal oscillators in applications where high accuracy is not critical.

Applications

  • Microcontroller clocks: Providing a stable clock signal for microcontrollers in embedded systems.
  • Remote controls: Frequency source for infrared (IR) or radio frequency (RF) transmission.
  • Consumer electronics: In devices such as TVs, DVD players, and audio equipment.
  • Automotive electronics: Keyless entry systems and other automotive control circuits.
  • Industrial control: Providing timing signals for industrial automation equipment.

Features

  • Compact size: Allows for space-saving designs.
  • Stable frequency: Provides a reliable frequency source for various applications.
  • Cost-effective: Offers a lower-cost alternative to crystal oscillators.
  • Lead-free construction: Complies with RoHS environmental regulations.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • Pre-tuned frequency: Eliminates the need for external tuning components.

Benefits

  • Simplified circuit design: Reduces component count and simplifies board layout.
  • Lower cost: Provides a cost-effective frequency control solution.
  • Improved reliability: Robust construction ensures reliable operation in demanding environments.
  • Reduced size: Allows for smaller and more portable devices.
  • Faster time-to-market: Pre-tuned frequency eliminates the need for tuning, speeding up the design process.
  • Environmentally friendly: Lead-free construction minimizes environmental impact.

Additional Details

The SAEEL733MVA0F0AR15 typically operates at a specific frequency (e.g., 7.3728 MHz), although you must consult the official datasheet for its precise frequency and tolerance. It is designed to be directly connected to the microcontroller's clock input pins, simplifying the interface. Ceramic resonators are generally less accurate than crystal oscillators, but they offer sufficient accuracy for many applications.

The device is typically available in a surface-mount package, making it suitable for automated assembly processes. The equivalent series resistance (ESR) is a key parameter that affects the resonator's performance, and the datasheet will specify the maximum ESR value. The operating temperature range is an important consideration when selecting a ceramic resonator, and the SAEEL733MVA0F0AR15 is designed to operate over a wide temperature range, making it suitable for a variety of applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
Vishay
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
SiTIME
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us
Shikues
Lowest to $0.0428
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess