EN
  • EN
  • DE

SIT6506EB

Part No SIT6506EB
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1066092-SIT6506EB
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT6506EB CAD Model

Description

The SiTime SiT6506EB is a highly precise and stable MEMS-based oscillator, offering exceptional frequency stability over a wide temperature range. It's designed for applications requiring very accurate timing, such as high-speed networking, precision instrumentation, and demanding industrial systems. This oscillator is programmable and offers flexibility in frequency selection to meet specific application requirements.

Applications

  • High-speed networking equipment (e.g., Ethernet switches, routers)
  • Precision instrumentation (e.g., frequency counters, signal generators)
  • Industrial automation systems
  • Data centers
  • Telecommunications infrastructure
  • GPS and other navigation systems

Features

  • Exceptional Frequency Stability: Offers very low frequency drift over temperature and time, typically measured in parts per billion (ppb).
  • MEMS Technology: Utilizes advanced MEMS (Micro-Electro-Mechanical Systems) technology for superior performance and reliability.
  • Programmable Frequency: Allows users to select a specific output frequency within a specified range.
  • Low Jitter: Minimizes phase noise and timing jitter for clean and accurate timing signals.
  • Wide Temperature Range: Operates reliably over a broad temperature range, often from -40°C to +85°C or beyond.
  • Small Footprint: Available in compact surface-mount packages for space-constrained applications.
  • Low Power Consumption: Designed for efficient power usage to minimize heat generation.
  • Excellent Shock and Vibration Resistance: Robust design that can withstand harsh environments.

Benefits

  • Improved System Performance: Enhances the accuracy and reliability of timing-critical applications.
  • Reduced System Cost: Can eliminate the need for external frequency compensation circuitry.
  • Increased System Reliability: Provides stable and consistent performance over a wide range of conditions.
  • Design Flexibility: Programmable frequency allows for easy customization to meet specific needs.
  • Reduced Size and Weight: Compact package makes it suitable for portable and space-constrained devices.

Additional Details

The SiT6506EB often supports various output formats (e.g., LVCMOS, LVPECL, HCSL) to interface with different types of digital circuits. It requires a supply voltage within a specified range and may include features like output enable/disable and frequency tuning. Consult the datasheet for complete specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess