EN
  • EN
  • DE

700A121GT150XT-CEG2

Part No 700A121GT150XT-CEG2
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039895-700A121GT150XT-CEG2
Categories OEM Parts(0-9)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 700A121GT150XT-CEG2 CAD Model

Description

The 700A121GT150XT-CEG2 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. It is designed for surface mount applications and offers stable performance over a wide range of temperatures.

Applications:

  • Bypass capacitors
  • Decoupling capacitors
  • Filtering applications
  • Timing circuits
  • Resonant circuits

Features:

  • High capacitance stability
  • Low ESR (Equivalent Series Resistance)
  • Surface mount design
  • Compact size
  • RoHS compliant

Benefits:

  • Provides stable and reliable performance in various electronic circuits.
  • Reduces noise and interference in sensitive applications.
  • Allows for high-density circuit designs.
  • Easy to integrate into automated assembly processes.

Specifications:

Key specifications for the 700A121GT150XT-CEG2 MLCC typically include:

  • Capacitance: 120pF
  • Voltage Rating: 150V
  • Dielectric Material: C0G (NP0)
  • Tolerance: ±2%
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Operating Temperature Range: -55°C to +125°C

This capacitor is commonly used in applications that require a stable and reliable capacitance value over a wide temperature range. It is a suitable choice for high-frequency circuits and sensitive electronic equipment. Consult the AVX/Kyocera datasheet for detailed electrical characteristics, performance curves, and application guidelines.

You May Also Be Interested in

Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Electromechanical Relay SPST-NO 40A 24VDC 660Ohm Through Hole
Lowest to $1.8768
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Intel
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess