EN
  • EN
  • DE

1SS184(TE85R)

Part No 1SS184(TE85R)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Average Rectified Current 300 mA
Max Repetitive Reverse Voltage (Vrrm) 85 V
RoHS Compliant
Win Source Part Number 1035483-1SS184(TE85R)
Categories OEM Parts(0-9)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SS184(TE85R) CAD Model

Description

The 1SS184(TE85R) is a high-speed switching diode manufactured by Toshiba Semiconductor and Storage. This diode is designed for various high-frequency applications where fast switching speeds and low forward voltage are crucial.

Applications

  • High-speed switching circuits
  • Signal detection
  • Clipping and clamping circuits
  • Protection circuits in electronic devices
  • Mixer and detector circuits in communication equipment

Features

  • High-speed switching: Designed for rapid switching operations, minimizing switching losses and improving circuit performance.
  • Low forward voltage: Offers a low forward voltage drop, ensuring efficient operation and reduced power consumption.
  • Small signal diode: Suitable for small signal applications, ensuring minimal signal distortion.
  • Surface mount package: Typically available in a small surface mount package, facilitating easy integration into compact electronic designs.
  • High reliability: Manufactured by Toshiba, ensuring high quality and reliable performance.

Benefits

  • Improved circuit efficiency: The low forward voltage drop contributes to higher circuit efficiency and lower power dissipation.
  • Enhanced switching performance: The high-speed switching capability allows for improved signal processing and faster response times.
  • Compact design: The small surface mount package enables the creation of more compact and efficient electronic devices.
  • Reliable operation: Toshiba's reputation for quality ensures consistent and reliable performance in various applications.
  • Versatile usage: Suitable for a wide range of applications, making it a versatile choice for electronic circuit design.

Additional Details

The 1SS184(TE85R) diode is commonly used in communication equipment, consumer electronics, and industrial control systems. It is designed to provide stable and reliable performance under various operating conditions. It is a silicon epitaxial planar diode. The 'TE85R' suffix often denotes a specific tape and reel packaging for automated assembly processes. Consult the official Toshiba datasheet for precise electrical characteristics such as reverse voltage, forward current, and switching times.

You May Also Be Interested in

Song Chuan Precision Company
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Dell
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,295+ $0.0218 $50.0310
5,590+ $0.0179 $100.0610
8,625+ $0.0174 $150.0750
11,905+ $0.0168 $200.0040
15,340+ $0.0163 $250.0420
20,550+ $0.0146 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,590 pieces
MOQ: 2295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess